Lenovo logo

Lenovo ThinkCentre A60 AMD Athlon 5000+ 1 GB 250 GB NVIDIA GeForce 6100 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13161
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A60 AMD Athlon 5000+ 1 GB 250 GB NVIDIA GeForce 6100 Windows XP Professional Desktop PC:

Lenovo ThinkCentre A60, 2.6 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A60 AMD Athlon 5000+ 1 GB 250 GB NVIDIA GeForce 6100 Windows XP Professional Desktop PC:

Lenovo ThinkCentre A60. Processor frequency: 2.6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 1 GB. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows XP Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 9.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.