Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M90z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VEED1MC
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11666
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Dec 2017 06:46:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black :
The short editorial description of Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black

ThinkCentre M90z, Intel Core i3-550 (4M Cache, 3.20 GHz), 1 x 2GB DDR3, 500GB HDD, Intel GMA HD, DVD-RW, Gigabit Ethernet, 802.11b/g/n, 6 x USB 2.0, 58.42 cm (23 ") , 16:9, Black, Windows 7 Professional 32-Bit
More>>>

Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black:
The official marketing text of Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black as supplied by the manufacturer
Premium performance in a space-saving package.
Standardize on our new professional-grade ThinkCentre® M90z all-in-one to save space, energy, time and money. Sleek, slim, sophisticated and packed with all the features your large enterprise demands—including a lot more elbow room.

Tame workplace clutter.
Crowded work areas beg for the ThinkCentre M90z. It combines the monitor with the central unit, resulting in a smaller PC footprint and less cable clutter. For an even tidier workspace, add an optional wireless keyboard and mouse.
The traditional frame stand adjusts to between a 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our mounting options, like the extendable arm.

An all-in-one with oomph.
Give your workforce a real productivity boost. ThinkCentre M90z features all-new 2010 Intel® Core™ i series processors with Turbo Boost Technology, which scales power dynamically based on usage needs for optimal processing and energy efficiency. You can even speed your boot-up time to as fast as 35 seconds and shutdown time to as fast as nine seconds with our exclusive Lenovo Enhanced Experience for Windows® 7 certification. Standard on the M90z!

Control at your fingertips.
For more intuitive PC interaction, opt for our multitouch panel. Pan, zoom, rotate, right-click and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is a normal glass overlay, you can safely clean and disinfect it—perfect for healthcare personnel!

Double vision.
See more at once with the dual-display mode. Simply connect another monitor using the onboard DisplayPort to increase your screen space. ThinkCentre M90z can also function as a standalone monitor via a VGA input, letting you work with your ThinkPad® laptop on two screens!

Stay in touch for less.
Choose an innovative, affordable alternative to expensive telephone services and business travel with our leading VoIP features for convenient, cost-effective video conferencing.
- 2-megapixel HD Web camera with physical on/off switch.
- Digital array microphones for better voice clarity with physical mute button.
- 2-watt speakers.
- Noise suppression and echo cancelation.
- Usage indicator light to indicate imaging in process.

Real IT cost savings.
An aging PC fleet can inflate maintenance costs and divert IT resources from more important tasks. Easy-to-manage ThinkCentre M90z helps free up your IT team while reducing overhead.
- Deploy in as little as three minutes.
- Control costs with at least 12-month platform stability.
- Deploy worldwide with global models.
- Recover fast from system crashes and deliver remote fixes to users, saving an estimated US$57 per PC.
- Reduce manual searches for drivers with ThinkVantage® System Update for an estimated savings of up to US$192 per PC.
- Reduce IT desk-side visits and associated costs with Intel vPro™ technology.
- Access internal parts easily with the tool-less design and convenient component layout.

Security you can count on.
Protect your business-critical data. Our exclusive ThinkVantage Client Security Solution works in conjunction with an embedded chip called the Trusted Platform Module (TPM) to manage encryption keys and processes for enhanced security.
Our easy-to-use Hardware Password Manager is the only solution available that lets you centrally manage keys and passwords for all brands of self-encrypting hard drives. In the event of lost passwords or an employee leaving the company, you can easily recover data.
ThinkCentre M90z is also available with an optional chassis intrusion switch. When enabled, this feature alerts the user of a PC breach at the next logon.

Be green. Save green.
Feel good about the PCs you buy and use—and save a chunk of money at the same time! ThinkCentre M90z helps save energy, the environment and your bottom line.
- First TCO Certified Edge all-in-one in the industry.
- Built with 41.8% post consumer content (PCC), the equivalent of 65 plastic bottles.
- Cuts electricity consumption by up to 69% with Power Manager software.
- Saves an estimated US$54.72 per unit per year on power costs.
- Lets you monitor PC power usage and savings with Power Analyzer.
- Auto-sensing brightness control can save an estimated US$8.20 per unit per year.
- Top environmental certifications, including ENERGY STAR, EPEAT Gold and GREENGUARD.
- Climate Savers power supply unit.
- Comes with a reusable Lenovo bag.

Accessorize your ThinkCentre M90z.
- Work in comfort. The Lenovo Extend Arm mounts to your desk and lets you easily adjust your PC for comfortable use. Extend out up to 16.1", raise up to 10.6", tilt 240 degrees and pivot for portrait or landscape viewing (57Y4352).
- Give yourself a raise. Our height-adjustable stand lets you easily lift your PC over 4" and tilt it forward five degrees or back 25 degrees for more comfortable computing (57Y4351).
- Clutter-free zone. Our ultraslim wireless keyboard and mouse contribute to a tidier work area. Easy to set up and use with a plug-and-play nano-sized receiver that stores neatly out of the way (57Y4700).

Windows® 7
Lenovo offers a wide variety of systems preloaded with the newest Windows 7 operating system.

Windows® 7 Lenovo Enhanced Experience PCs
Get the best computing experience available by selecting desktops featuring Windows 7 Lenovo Enhanced Experience certification. Enjoy faster startup and connection times plus more entertainment and security features than ever.

Here when you need us
Lenovo's award-winning support is always a click or call away. For even faster, customized support, step up to optional ThinkPlus services.
Short summary description Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black:
This short summary of the Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre ThinkCentre M90z, 58.4 cm (23"), Intel Core i3-xxx, 2 GB, 500 GB, Windows 7 Professional, Black
Long summary description Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black :

Lenovo ThinkCentre ThinkCentre M90z. Display diagonal: 58.4 cm (23"). Processor family: Intel Core i3-xxx, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter model: Intel GMA HD, On-board graphics adapter model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkCentre M90z 3.2GHz i3-550 23" Black based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i3-xxx
Processor model *
The model number for the processor in a computer.
i3-550
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Processor series
Intel Core i3-500 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express configurations
1x16,2x8
Processor code
SLBUD
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA HD
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
733 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Number of 3.5" bays
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
1
Number of 5.25" bays
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
1
Intel segment tagging
Enterprise, Professional
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Software
Trial software
Microsoft Office Professional 2007 Norton Internet Security 2009
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
48505
Weight & dimensions
Width *
The measurement or extent of something from side to side.
560 mm
Depth *
The distance from the front to the back of something.
109 mm
Height *
The measurement of the product from head to foot or from base to top.
443 mm
Packaging content
Mouse included *
A mouse is included with this product.
Yes
Keyboard included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader Acrobat Flash Player Skype PC-Doctor SUN JRE Corel Burn SE Lenovo Edition InterVideo Win DVD ThinkVantage Rescue & Recovery ThinkVantage Product Recovery ThinkVantage ClientSecurity Solution ThinkVantage Password Manager ThinkVantage Power Manager Lenovo ThinkVantage Toolbox ThinkVantage System Update
Other features
Graphics adapter family
Intel
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 Professional (32-bit) Windows 7 Professional (64-bit) Windows 7 Home Premium (32-bit) Windows 7 Home Premium (64-bit) Windows 7 Home Basic (32-bit)
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display included
This product includes a display.
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet
Number of processors installed
Number of processors in the product.
1
PCI Express x1 slots
1
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
150 W
Wake-on-LAN ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 21 expert reviews for Lenovo ThinkCentre M90z and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-14
Bottom line The Lenovo ThinkCentre M90z is a quiet, easy-to-upgrade all-in-one PC with a large, high resolution screen and a generous warranty. We wish it came with more RAM and hard disk space as standard. We also wish it was easier to tilt and swivel with more a...
83%
pcpro.co.uk
Updated:
2011-08-14
Lenovo’s business PCs always boast a party trick or two when it comes to getting to the internals, but the cramped confines of an all-in-one represent another challenge entirely. At best we’ve seen hatches for upgrading the RAM, but few manufacturers e...
Bottom line A business all-in-one with a unique upgradeable design, top performance and a very reasonable price...
83%
pcadvisor.co.uk
Updated:
2011-08-14
Product Code: VEHE3UK The Lenovo ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users. It doesn't look fancy, nor does it have a customised touchscreen interface (it ships with Windows 7 plus a u...
Bottom line The overall configuration of the Lenovo ThinkCentre M90z may not be spectacular, but its screen definitely is and we're fans. It may not be something we could use for work purposes just yet, but we could get used to rotating and zooming photos with ou...
80%
goodgearguide.com.au
Updated:
2011-11-05
Lenovo's ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users (unlike HP's TouchSmart PCs which are designed for home users). It doesn't look fancy, nor does it have a customised touchscreen inter...
Good Excellent touchscreen responsiveness, tool-less case, DisplayPort, good CPU speed...
Bad Multi-touch gestures were a little too sensitive, only 2GB RAM, no option for fast 3D graphics, relatively small capacity hard drive, DVD burner and SD card slot can be inconvenient to access...
Bottom line Lenovo's ThinkCentre M90z all-in-one touchscreen PC is designed primarily for business users. The multitouch touchscreen uses optical technology and it had excellent accuracy during our tests -- you can even use it while wearing gloves. However, the ov...
75%
pcworld.co.nz
Updated:
2011-11-05
All-in-one desktop computers aren’t simply the domain of classrooms and overcrowded homes. Business computing mainstay Lenovo offers a strong range of office all-in-ones atop its base model M90z, aimed squarely at professional users.Squarely, actually...
70%
Show all
X