Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDDS5FR
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10853
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black :
The short editorial description of Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black

Intel Pentium Dual-Core E5800 (3.2GHz, 2MB, 800MHz), 1 x 2GB DDR3, 320GB SATA 7200 rpm, DVD-RW, Intel GMA X4500, 48.26 cm (19 ") WXGA+ TFT (1440x900), Windows 7 Professional 32
More>>>

Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black:
The official marketing text of Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black as supplied by the manufacturer
The ThinkCentre A70z All-in-one combines the desktop and monitor into one sleek unit. As part of the ThinkCentre A series, the A70z delivers space-saving PCs that are reliable and environmentally friendly, without sacrificing productivity and affordability. The A70z is a great choice for small and medium businesses looking for simplistic convenience in a PC.
Short summary description Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black:
This short summary of the Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre A70z, 48.3 cm (19"), Intel® Pentium®, 2 GB, 320 GB, Windows 7 Professional, Black
Long summary description Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black :

Lenovo ThinkCentre A70z. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.20 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter model: Intel GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkCentre A70z 3.2GHz E5800 19" 1440 x 900pixels Black based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1000:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.20 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor model *
The model number for the processor in a computer.
E5800
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor series
Intel Pentium E5000 series for Desktop
FSB Parity
No
Processor code
SLGTG
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
CPU multiplier (bus/core ratio)
16
Processing Die size
82 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel GMA X4500
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42802
Weight & dimensions
Width *
The measurement or extent of something from side to side.
472 mm
Depth *
The distance from the front to the back of something.
73 mm
Height *
The measurement of the product from head to foot or from base to top.
356 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Graphics adapter family
Intel
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Display included
This product includes a display.
Yes
Networking features
Gigabit Ethernet
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
130 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 19 expert reviews for Lenovo ThinkCentre A70z and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tweaktown.com
Updated:
2014-04-18
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
goodgearguide.com.au
Updated:
2011-11-05
Lenovo's ThinkCentre A70z (1165A2M) is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with which it can be set up should also appeal to students and families who don't want anything too fancy. The Lenovo's ThinkCentre A70z (1165A2M) is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader...
Good Good speed, small footprint, nice screen...
Bad No built-in Wi-Fi, no SD card reader...
Bottom line Lenovo’s ThinkCentre A70z is designed primarily for business users, but it’s also good value for students and home users who want something inexpensive that will be quick and won’t take up much space. It performed well in our tests and w...
70%
pcadvisor.co.uk
Updated:
2011-08-14
Product Code: VDAAEUK The Lenovo ThinkCentre A70z is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with i...
70%
itpro.co.uk
Updated:
2011-08-14
Despite its neat all-in-one design, the A70z won’t set hearts a flutter. It is, in many senses, thoroughly unremarkable, but it is also an effective office machine with headroom for slightly more demanding uses. The display isn’t the best we’ve ever se...
67%
expertreviews.co.uk
Updated:
2011-08-14
The ThinkCentre A70z is the first all-in-one PC we've seen from Lenovo in quite some time. It doesn't look as flash as other all-in-one PCs and bears more than a passing resemblance to the company's ThinkPad laptops with its boxy, black design. It may...
Bottom line Lenovo's ThinkCentre A70z is a well designed all-in-one for office work, but it lacks a display that can make the most of your photos and videos...
60%
Show all
X