Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDDR5GE
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41673
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 13 Dec 2017 01:02:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC :
The short editorial description of Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC

ThinkCentre A70z, Intel Core 2 Duo E7500 (3M Cache, 2.93 GHz, 1066 MHz FSB), 2GB DDR2, 500GB HDD, 48.26 cm (19.0 ") LCD 1440 x 900 px, 16:10, Intel GMA X4500, DVD-RW, Gigabit Ethernet, 6 x USB 2.0, 1.3MP, Black, Windows 7 Professional 64-Bit
More>>>

Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC:
The official marketing text of Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC as supplied by the manufacturer
The ThinkCentre A Series All-in-one PC is an impressive innovation to the Think-brand portfolio. Smart, secure, and commercial-grade, the A70z disguises advanced PC technology in an elegant and affordable design that is built to meet the challenges facing organizations today and tomorrow.

All-in-One PCs, which combine a desktop and monitor into one unit, are a clever hybrid of the best features that consumer and business PCs have to offer. They represent a shift in the PC industry to smaller and more energy-efficient systems. The 19” widescreen A70z with brilliant LCD display technology is Lenovo’s stylish and reliable answer, allowing users to save space, work with complete convenience, and go green — all without compromising performance. The system is powered by Intel® Core™2 Duo processors to give businesses a solid performance foundation along with application compatibility.

Other AIO PCs in the same price band use ultra- low-voltage Intel® Atom™ processors, while the A70z offers models with powerful, next-generation Intel® Core™ 2 Duo processors and DirectX® 10 onboard graphics for a performance boost.

By the numbers, the energy-efficient A70z can save users $65 per year on their power bill, and can help save up to 70% of a workspace over a traditional tower and 19” widescreen LCD monitor. Cable clutter disappears, and only plug is needed on wireless models – for the power supply. The A70z has a strong, stylish metallic leg for adjustable desk placement and is very slim (starting at only 2.4”, or 62 mm). This means you can wall mount the A70z, as its convenient carry-handle and metal desk stand can be removed.

Lenovo ThinkCentre A70z key features include:
- Easy access for quick hard drive and memory upgrades (easy to service)
- Simple maintenance to extend PC lifecycle
- Built-in PC management tools for lower IT costs
- High-end components for high-quality performance
- Easy plug-and-play design for quick box-to-boot time
- Preloaded productivity software
- Optional Webcam and built-in microphone
- Speakerphone-quality speakers
- Preloaded Skype™ software to maximize VoIP capabilities
Short summary description Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC:
This short summary of the Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre A70z, 48.3 cm (19"), Intel Core 2 Duo, 2 GB, 500 GB, Windows 7 Professional, Black
Long summary description Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC :

Lenovo ThinkCentre A70z. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel Core 2 Duo, Processor frequency: 2.93 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkCentre A70z 2.93GHz E7500 19" 1440 x 900pixels Black All-in-One PC based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
3D
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.93 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core 2 Duo
Processor model *
The model number for the processor in a computer.
E7500
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel G41 Express
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Processor series
Intel Core 2 Duo E7000 series
FSB Parity
No
Processor code
SLB9Z
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
CPU multiplier (bus/core ratio)
11
Processing Die size
82 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Not available
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Combo headphone/mic port
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Trial software
Microsoft Office Ready 2007 Norton Internet Security
Processor special features
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business\nIntel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
2
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36503
Weight & dimensions
Width *
The measurement or extent of something from side to side.
356 mm
Depth *
The distance from the front to the back of something.
73 mm
Height *
The measurement of the product from head to foot or from base to top.
472 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.2 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Mouse included *
A mouse is included with this product.
Yes
Keyboard included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader Adobe Flash Player Creator Business Edition Intervideo WinDVD Online Data Backup Product Recovery PC-Doctor Skype Sun JRE ThinkVantage Message Center Plus ThinkVantage Productivity Center ThinkVantage Power Manager ThinkVantage System Update ThinkVantage Toolbox
Other features
Graphics adapter family
Intel
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display included
This product includes a display.
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet
Number of processors installed
Number of processors in the product.
1
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
130 W
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Speakers
2
Wake-on-LAN ready
Yes
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 19 expert reviews for Lenovo ThinkCentre A70z and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tweaktown.com
Updated:
2014-04-18
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
pcadvisor.co.uk
Updated:
2011-08-14
Product Code: VDAAEUK The Lenovo ThinkCentre A70z is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with i...
70%
goodgearguide.com.au
Updated:
2011-11-05
Lenovo's ThinkCentre A70z (1165A2M) is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with which it can be set up should also appeal to students and families who don't want anything too fancy. The Lenovo's ThinkCentre A70z (1165A2M) is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader...
Good Good speed, small footprint, nice screen...
Bad No built-in Wi-Fi, no SD card reader...
Bottom line Lenovo’s ThinkCentre A70z is designed primarily for business users, but it’s also good value for students and home users who want something inexpensive that will be quick and won’t take up much space. It performed well in our tests and w...
70%
itpro.co.uk
Updated:
2011-08-14
Despite its neat all-in-one design, the A70z won’t set hearts a flutter. It is, in many senses, thoroughly unremarkable, but it is also an effective office machine with headroom for slightly more demanding uses. The display isn’t the best we’ve ever se...
67%
expertreviews.co.uk
Updated:
2011-08-14
The ThinkCentre A70z is the first all-in-one PC we've seen from Lenovo in quite some time. It doesn't look as flash as other all-in-one PCs and bears more than a passing resemblance to the company's ThinkPad laptops with its boxy, black design. It may...
Bottom line Lenovo's ThinkCentre A70z is a well designed all-in-one for office work, but it lacks a display that can make the most of your photos and videos...
60%
Show all
Country Distributor
Österreich 1 distributor(s)
X