location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo H330 - VBY5LUK - Black 4 GB PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo H330 - VBY5LUK - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBY5LUK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 06:56:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year
Long product name Lenovo H330 - VBY5LUK - Black 4 GB PC :
The long product name of Lenovo H330 - VBY5LUK - Black 4 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo H330 - VBY5LUK - Black
More>>>
Short summary description Lenovo H330 - VBY5LUK - Black 4 GB PC:
This short summary of the Lenovo H330 - VBY5LUK - Black 4 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo H330 - VBY5LUK - Black, 4 GB

Long summary description Lenovo H330 - VBY5LUK - Black 4 GB PC:
This is an auto-generated long summary of Lenovo H330 - VBY5LUK - Black 4 GB PC based on the first three specs of the first five spec groups.

Lenovo H330 - VBY5LUK - Black. Internal memory: 4 GB, Memory clock speed: 1333 MHz. Product type: PC

Processor
Processor cache
3 MB
Memory
Internal memory *
4 GB
Memory clock speed
1333 MHz
Storage
HDD capacity
500 GB
HDD speed
7200 RPM
Performance
Product type *
PC
Other features
Data transfer rate
1000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:17:54
Uk has collected 5 expert reviews for Lenovo H330 - VBY5LUK - Black 4 GB PC and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-06-11 01:17:54
My, how far budget PCs have come. The Lenovo H330 is definitely "budget" - it costs just £399 from Currys and PC World - it packs some impressive specs, including an i5 processor and a 1TB hard drive. Plus, it performs like a lower-end non-budget PC. O...
Bottom line Lenovo's H330 may be a budget machine, but it does have a few tricks up its sleeve- namely impressive performance. This desktop is good choice for people who are looking for general performance, mild multimedia usage, and a small footprint...
70%
pcmag.com
Updated:
2014-06-11 01:17:54
The Lenovo H330-77801HU ($899 direct and $1,118 with monitor), a small form factor desktop PC, is decked out with a Blu-ray player, fast Core i5 processor, and a huge 1TB hard drive. It bundles in a monitor, making it a reasonably-priced starter PC for...
Good Compact form factor fits in tight spaces, Core i5 processor is a strong performer, Blu-ray player, Monitor, keyboard, and mouse included, Discrete graphics processor on board, Big 1TB drive, No Bloatware...
Bad No Wi-Fi, Discrete graphics isn't ideal for high-end gaming...
Bottom line The Lenovo H330-77801HU is a great small form factor desktop PC outfitted with features like a Blu-ray player and 1TB hard drive that will appeal to those in need of a media-oriented system. It has almost everything to recommend it, except for Wi-Fi...
70%
techreviewsource.com
Updated:
2014-06-11 01:17:54
The Lenovo IdeaCentre H330 comes in a slim tower that can either stand upright or lay horizontally. The visual design is simple and that lends to its ability to blend into home or small business settings with ease. In total, it measures 3.9 x 11.5 x 1...
70%
techworld.com
Updated:
2014-06-11 01:17:54
My, how far Budget desktops have come. While Lenovo's orange-accented H330 is definitely "budget" - it starts at just £399.99 - it packs some impressive specs, including an i5 processor, a Blu-ray disc drive, and a 1TB hard drive. Plus, it performs li...
Bottom line Lenovo's H330 may be a budget machine, but it does have a few tricks up its sleeve - namely impressive performance and a Blu-ray player. While I'm not sure you really need a Blu-ray player on a machine that has decent (at best) graphics quality, this...
0%
pcworld.com_techhive.com
Updated:
2014-06-11 01:17:54
My, how far Budget desktops have come. While Lenovo's orange-accented H330 is definitely "budget"--it starts at just $650--it packs some impressive specs, including an i5 processor, a Blu-ray disc drive, and a 1TB hard drive. Plus, it performs like a l...
Good Great performance for a budget machine, Bluray disc player...
Bad Graphics performance isn't great, No room to tinker...
Bottom line The H330 packs impressive specs for a sub-$800 desktop: a Core i5 processor, 1TB of hard drive space, and a Blu-ray disc drive. Lenovo H330: Budget Machine Outperforms Its Category Lenovo H330 Review, by Sarah Jacobsson Purewal December 2, 2011 My, ho...
60%