location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBKG7MC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Celeron® E3400 2.6 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 500 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN 10,100,1000 Mbit/s
Warranty: 1 Year
Long product name Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black :
The long product name of Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A70, Intel Celeron E3400 (1M Cache, 2.60 GHz, 800 MHz FSB), 1 x 2GB DDR3, 500GB HDD, Intel GMA X4500, DVD-RW, Gigabit Ethernet, 6 x USB 2.0, 180W, SFF, DOS
More>>>
Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black:
The official description of Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for small business
ThinkCentre® A Series desktops are designed to handle the unique needs of small businesses.

Reliable, secure and affordable.
Whether you are in dire need to replace your PCs or just starting your first small business, choosing the right PCs is critical. Stay competitive and on budget with A Series desktops.
Here are just a few reasons why A Series desktops are the right choice for any small business:
- Best-in-breed PC technology from the creators of ThinkPad®.
- Industry-leading IT support and services.
- Convenient ThinkVantage® PC management tools.
- Dependable, easy one-key data rescue, recovery and repair tools.
- Reliable, state-of-art security to protect your company's invaluable data.
- Choice of small, ultra- small and traditional tower form factors.
- Traditional tower provides the ultimate performance.
- Progressive, space-saving all-in-one PCs combine the monitor and tower into one sleek unit.

Under-staffed IT department?
ThinkCentre offers small-business solutions like ThinkVantage Technologies, designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.
- ThinkVantage Technologies, designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.
- Client Security Solution. Advanced security simplified.
- Productivity Center. The help you need to stay productive.
- System Update. Helps monitor systems and keep them current.
- Active Directory integration. Provides IT staff flexibility and control to deploy and enforce policies.
- Fingerprint reader. Advanced protection for your digital identity.

Introducing A70. Affordable and energy-efficient.
A70 is the most cost-effective solution for small businesses on a tight budget, need reliable operation, easy expandability and proven security features.
- ThinkVantage Technologies is a suite of features designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.
- A70 Small form factor fits under your monitor.
- A70 PCs are engineered with enhanced thermal improvements to consume less power, emit less heat and lower your utility bill.
- Redesigned keyboard and mouse for better usability.
- Tower features an easy-carry handle.
- A70 PCs save on space, are the slimmest in their class and add a level of professional style.

Built-in solutions and security.
A Series offers a comprehensive suite of corporate-level to small-business security features and include one or more of the following:
- ThinkVantage® Client Security. Integrated security solution with hardware and software security features.
- Fingerprint reader keyboard. Advanced technology designed to protect your digital identity and allow easy access to your PC with the swipe of a finger.
- Password Manager. Simple password setup and resets.
- Enable/disable feature. Prevents data theft or sabotage with a USB panel enable/disable feature.
- Rescue and Recovery™ tools. One-button rescue system to restore your system image, data, applications and OS in the event of a crash plus a pre-OS with networking capabilities that gives you access even when unable to reboot.

ThinkVantage® Power Manager
Monitor and control power consumption in a PC network. For greater savings and energy efficiency, you can program your PC to shut down on evenings or weekends.

Multiple display support
ThinkCentre desktops support up to two screens. Multitask, QA, edit, view sprawling spreadsheets and more while quickly navigating between applications.

Tool-free upgrades
Upgrade your PCs without wasting precious IT resources.

Short summary description Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black:
This short summary of the Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70, 2.6 GHz, Intel® Celeron®, E3400, 2 GB, 500 GB, DVD-RW

Long summary description Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: E3400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
E3400
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor E3000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1066 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
HD
Product type *
PC
Software
Compatible operating systems
Windows 7 Professional 64-bit Windows 7 Professional 32-bit Windows 7 Home Premium 64-bit Windows 7 Home Premium 32-bit Windows 7 Home Basic 32-bit Windows XP Professional
Trial software
Norton Internet Security 2009 Microsoft Office 2010 Starter
Bundled software
Adobe Acrobat Reader Acrobat Flash Player Skype Sun JRE Lenovo Message Center Plus Intervideo WinDVD Corel Burn Lenovo Edition Corel DVD Moviefactory Lenovo Edition ThinkVantage Rescue & Recovery ThinkVantage Product Recovery ThinkVantage Password Manager ThinkVantage Power Manager Lenovo ThinkVantage Toolbox ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42772
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
180 W
Weight & dimensions
Width *
97 mm
Depth *
368 mm
Height *
334 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 23:19:45
Uk has collected 2 expert reviews for Lenovo ThinkCentre A70 Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 SFF PC Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%