location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBFN3GE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 500 GB HDD DVD-RW
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7500 (2.93GHz, 3MB, 1066MHz), 2GB (1x 2GB), 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe SFF (4x2), Intel GMA 4500, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64
More>>>
Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity, reliability, usability
ThinkCentre A Series desktops are designed to help your business maximize its potential, enabling every employee to be as productive and efficient as possible. Small and medium sized businesses (SMBs) need PCs that will empower employees, often without the support of IT staff. ThinkCentre A Series desktops help employees set up, maintain, understand, and enhance their systems via ThinkVantage® Technologies — your desktop’s built-in help desk and sys-admin.

Achieve the ultimate return on investment with the state-of-the-art security and rock-solid reliability that is the hallmark of the Think brand. Our A Series desktops undergo a series of rigorous voltage, shock, vibration, and drop tests before they even reach your desk. ThinkVantage Technologies such as Rescue and Recovery® and Client Security Solution offer peace of mind for your valuable data and technology investments. And features like fingerprint access and individual USB port control ensure that your business information remains secure.

Discover ThinkCentre A series desktops and help your business achieve the performance, flexibility and reliability that you need to succeed.

Security on a corporate level, at a small business price
Electronic data security is one of the top concerns of today's small businesses. You want a PC that can protect your data and technology investment. You also want PCs that can keep up as your business continues to grow. The ThinkVantage Client Security Solution, along with the fingerprint reader keyboard, provides an extra layer of protection for passwords, encryption keys and electronic credentials. This unique hardware/software solution – available on select models (and requiring download of security software from Lenovo) – provides a level of security not offered as a standard feature on a PC from any other manufacturer.

Select ThinkCentre desktops now offer improved security features including a USB panel enable/disable feature to help prevent data theft or sabotage, chassis intrusion detection to help prevent tampering. Coupled with the available fingerprint reader keyboard, ThinkCentre A series desktops offer dependable PCs that can help protect the valuable data and technology investments businesses make.

Dual Independence Display (DID)
ThinkCentre A Series desktops’ support DID, enabling you to view up to four screens simultaneously. DID technology can help reduce errors in text editing, spreadsheets, and other tasks by providing easier navigation between applications, improving productivity across your business. With thoughtfully designed tools to increase productivity and efficiency, ThinkCentre A series desktops can save your business time and money.

Short summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD-RW
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
No
SmartCard slot
No
Serial ports quantity
1
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
180 W
Weight & dimensions
Width *
333 mm
Depth *
368 mm
Height *
97 mm
Weight *
8.5 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:18:59
Uk has collected 2 expert reviews for Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%