location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBFK1GE/KIT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Pentium® E5700 3 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD-RW
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional 32-bit
Long product name Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E5700, 2GB, 320GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe SFF (4x2), Intel GMA 4500, DVD-RW, Gigabit Ethernet, Windows 7 Professional 32 + 3 year On-Site NBD
More>>>
Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A Series of desktops and towers were built with small business in mind .Small businesses rely on their PCs to get things done, but most don’t have an IT staff. ThinkCentre A Series products deliver the power and flexibility to handle both basic and unique business requirements so that you can concentrate on running the company.ThinkCentre A series desktops are put through a series of rigorous voltage, shock, vibration, and drop tests before they ever reach your desk. ThinkVantage Technologies such as Rescue and Recovery and Client Security Solution, offer peace of mind for your valuable data and technology investments. ThinkCentre A series desktops have the rock solid quality, reliability, and durability to help SMB customers succeed. And new features like fingerprint access and individual USB port control, insure that you business information remains secure.

Short summary description Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70, 3 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre A70 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5700
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42801
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
180 W
Weight & dimensions
Width *
333 mm
Depth *
368 mm
Height *
97 mm
Weight *
8.5 kg
Packaging content
Display included *
No
Other features
Power requirements
110 - 220 VAC, 50/60 Hz
Networking features
Gigabit Ethernet
Graphics card family
Intel