location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBC3PGE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® E5700 3 GHz
  • - 4 GB DDR3-SDRAM 800 MHz 1 x 2 GB
  • - 1.02 TB DVD-RW Card reader integrated
  • - AMD Radeon HD 5450
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
Warranty: 1-year On-site warranty
Long product name Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black :
The long product name of Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H220 - Pentium E5700 3.0GHz, HDD 1TB, DDR3 2x2GB, DVD-RW, Radeon HD5, Windows 7HP 64bit
More>>>
Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:
The official description of Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mainstream, budget-friendly desktops

-Lots of entertainment options, convenient features and your choice of traditional tower or space-saving small form factor.

Short summary description Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:
This short summary of the Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre H220, 3 GHz, Intel® Pentium®, 4 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:
This is an auto-generated long summary of Lenovo IdeaCentre H220 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre H220. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 11.2 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5700
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
L2 cache
2 MB
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
1.02 TB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 5450
Maximum graphics card memory
0.5 GB
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Internal modem
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Cable lock slot
No
Product colour *
Black
Performance
Audio system
ALC888S
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42801
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
180 mm
Depth *
390 mm
Height *
440 mm
Weight *
11.2 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Power supply type
AC 220 - 240V
Certified operating system
Yes
Audio system direct sound
Yes
Audio system full duplex
Yes
Number of free internal memory expansion slots
4
Optical drive removable
No
Audio formats supported
AAC, APE, FLAC, MP3, OGG, WAV, WMA
TV tuner integrated
No
HDD user password
Yes
Speakers
No
Mac compatibility
Yes
Remote control included
No
Platform
PC
Rack mounting
No
Battery type
CR3V
Audio system ports
2
Audio included
Yes
Memory type
PC3 8500
Graphics card family
AMD
Control panel
Yes
Fibre Channel
No
Audio input
1
Floppy drive installed
No
Power management
Yes