Lenovo logo

Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159309
Info modified on:
07 Oct 2024, 16:46:23
Long product name Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Black:

Intel Core i3-550 (4M Cache, 3.20 GHz), 2 x 2GB DDR3, 1TB HDD, ATI Mobility Radeon HD 5450, DVD-RW, 6 x USB 2.0, 802.11b/g/n, Gigabit Ethernet, 21.5 LCD 1920x1080px, 16:9, Windows 7 Home Premium 64-bit

Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Black:

Built for high-voltage entertainment.

Reclaim your space and add bold, cool style.
We love these all-in-ones. They won't take over your desk. Pick the top-of-the-line and get more multimedia features you could ever dream of cleverly concealed in leam PC. And we also found the modern, edgy look a welcome sight. Sound good? Check out our line of B300 PCs. And they are more than handsome-they are multimedia machines.

Choose any of the B series models and venture into an entirely new, HD entertainment zone. They
are all so lean and thin, you won't be limited where to put it. Display like a TV in your family or living room or turn your room or dorm into a sweet multimedia haven. Share it with family, friends or keep it all to yourself, we won't tell.
- Gorgeous 20", 21.5" and 23" cinema-quality widescreen options.
- 4-in-1 and 3-in-1 gaming remotes/air mouse options.
- Optional multi-touch screen (not available in all areas.)
- Fast and simple box-to-boot set up.
- Simply plug this handy, discrete device in any room.
- Cool. contemporary designs you won't find anywhere else.

Looking for a PC to share (or hide away in your room)? You probably have a list as long as your arm
of must-haves.But then there's that niggling budget that keeps entering the equation.

If you're looking for a multimedia PC for just yourself or an entire family to use, B300/B305/B310
might be the answer. It's so slim you can put it in place that's easily accessible and its clean design makes it functional, fun and stylish. You won't have to worry about it messy wires or a bulky PC in the middle of your living room. Sound good? Check out the other options and features that make this one so popular.
- Probably the most cost-effective AIO 20" and 21.5" displays available.
- Brilliant LED widescreen panels.
- Sturdy enough to stand up to all that family fun you're planning.
- Cool and modern without a tangle of wires to limit where you put it..
- A handy, discrete device with easy set up is perfect for any room.
- Full HD theatre-style audio and video. Need we say more.
- Easy box-to-boot set up.
- Ideal for internet streaming and downloading.

Short summary description Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B310, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre B310 Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B310. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5450. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.