Lenovo ThinkPad T61 (8898-6DG), DE, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 1 GB, 160 GB
Lenovo ThinkPad T61 (8898-6DG), DE. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2.35 kg