Lenovo logo

Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 39.1 cm (15.4") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14048
Info modified on:
24 Jan 2025, 20:22:00
Short summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 39.1 cm (15.4") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows Vista Business:

Lenovo ThinkPad T60, Intel® Core™2 Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 39.1 cm (15.4") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows Vista Business:

Lenovo ThinkPad T60. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.