Lenovo ThinkPad X61, UK, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 120 GB
Lenovo ThinkPad X61, UK. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.67 kg