Lenovo ThinkPad X61 (7673-25G), UK, Intel® Core™2 Duo, 1.8 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 80 GB
Lenovo ThinkPad X61 (7673-25G), UK. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.65 kg