Lenovo logo

Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15557
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black:

Lenovo ThinkPad X61, 30.7 cm (12.1"), 80 GB, 1 GB, 1.6 GHz, Windows Vista Business, Black

Long summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black:

Lenovo ThinkPad X61. Display diagonal: 30.7 cm (12.1"). Internal storage capacity: 80 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 1.8 kg. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.