Lenovo logo

Lenovo ThinkPad X60 Tablet Intel® Core™2 Duo L7400 30.7 cm (12.1") Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11907
Info modified on:
29 Jan 2025, 19:36:39
Short summary description Lenovo ThinkPad X60 Tablet Intel® Core™2 Duo L7400 30.7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X60 Tablet, Intel® Core™2 Duo, 1.5 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, Windows Vista Business

Long summary description Lenovo ThinkPad X60 Tablet Intel® Core™2 Duo L7400 30.7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X60 Tablet. Processor family: Intel® Core™2 Duo, Processor model: L7400, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.