Lenovo logo

Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15616
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB Black:

Lenovo ThinkPad X60, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 1 GB, 1.9 kg, Black

Long summary description Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB Black:

Lenovo ThinkPad X60. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™ Duo. Internal memory: 1 GB. Weight: 1.9 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.