Lenovo ThinkPad T60, Intel® Core™2 Duo, 1.83 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 80 GB
Lenovo ThinkPad T60. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows XP Professional. Weight: 2.1 kg