Lenovo ThinkPad T60, Intel® Core™ Duo, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 80 GB
Lenovo ThinkPad T60. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 2.54 kg