Lenovo ThinkPad T60, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 100 GB
Lenovo ThinkPad T60. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows Vista Business. Weight: 2.15 kg