Lenovo ThinkPad T60 2007GAG, CZ, Intel® Core™ Duo, 2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 1 GB, 60 GB
Lenovo ThinkPad T60 2007GAG, CZ. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows XP Professional. Weight: 2.17 kg