location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT0G4GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ Duo T2500 2 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 80 GB HDD DVD-ROM
  • - AMD Mobility Radeon X1400
  • - Ethernet LAN
  • - 3.8 h
  • - Windows XP Professional
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black :
The long product name of Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T60, Intel Core Duo T2500(2GHz), 1GB RAM, 80GB 5400rpm HD, 14.1in 1400x1050 LCD, 128MB ATI Radeon X1400, CDRW/DVD, Intel 802.11abg, Modem, 1Gb Ethernet, UltraNav, FPR, 6c Li-Ion, WinXP Pro
More>>>
Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black:
The official description of Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.

Short summary description Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black:
This short summary of the Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T60, Intel® Core™ Duo, 2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T60 Intel® Core™ Duo T2500 Laptop 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T60. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1400 x 1050 pixels
Touchscreen *
No
Native aspect ratio
4:3
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2500
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
80 GB
Storage media *
HDD
Total HDDs capacity
80 GB
Number of HDDs installed
1
HDD capacity
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Maximum graphics card memory
0.128 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Wi-Fi
Yes
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, Diskeeper Lite - Diskeeper, PC Doctor diagnostics, Symantec Client Security 3.0, ThinkVantage Access Connections, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3.8 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
311 mm
Depth
255 mm
Height
27 mm
Weight *
2.1 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
311 x 255 x 27 mm
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:02
Uk has collected 29 expert reviews for Lenovo ThinkPad T60 Laptop 35.8 cm (14.1") Intel® Core™ Duo T2500 1 GB DDR2-SDRAM 80 GB HDD AMD Mobility Radeon X1400 Windows XP Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-25 02:27:02
A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure y...
Bottom line The Lenovo ThinkPad T60 is not ideal if your idea of good laptop includes media buttons and loud audio. But if the best balance of portability and performance is what you need, it could be the perfect addition to your carry-on gear. Carla Thornton Low...
70%
goodgearguide.com.au
Updated:
2014-05-25 02:27:02
With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Good Integrated Vodafone 3G Internet, Sturdy design, Excellent monitor, Easy to use...
Bad No DVI output The Final Word With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Bottom line With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
80%
zdnet.co.uk
Updated:
2014-05-25 02:27:02
The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user.
Good Sturdy, welldesigned case, Strong security features, Full range of networking connections, Swappable internal bay, Solid warranty terms and wellreputed support...
Bad Relatively expensive, Lacks a number of nonessential but fairly standard ports and connections...
Bottom line The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user...
78%
pcworld.com_techhive.com
Updated:
2014-05-25 02:27:02
Lenovo ThinkPad T60 This lightweight business laptop has capacious battery life and ships with Windows Vista Business. A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. Its...
Good Excellent keyboard, Great battery life...
Bad No memory card slots...
Bottom line This lightweight business laptop has capacious battery life and ships with Windows Vista Business.
81%
laptoplogic.com
Updated:
2014-05-25 02:27:02
The ultimate business notebook in widescreen.
Good Awesome LCD, TrackPoint!!, Core 2 Duo CPU, Solid build quality, Biometrics...
Bad Price, Bland, somewhat dated styling, Lack of higher end gaming card...
Bottom line I can unequivocally say that the T60 widescreen kicks some serious ass. I wasn’t sure how I’d feel about the high resolution on a relatively small screen (15.4”) but I was quickly won over. I expected the build quality to be top no...
80%
pcmag.com
Updated:
2014-05-25 02:27:02
Widescreens on business laptops arent a brand-new development, but they arent ubiquitous, either. That said, demand for them doesnt appear to be declining. Last year, Lenovo announced the ThinkPad Z series, the Z60t and Z60m, in an effort to put t...
Good Widescreen option available. Lightweight chassis. Roomier palm rests than those of the standard T60. Terrific battery life. Numerous network connectivity options.
Bad Could benefit from a FireWire port and memory card reader.
Bottom line The ThinkPad T60 Widescreen gives you all the lovable features of a ThinkPad T60, but with a wider, 15.4-inch screen—and the weight isnt a burden either...
80%
Laptopmag.com
Updated:
2014-05-25 02:27:02
The T60 Widescreen combines everything we loved about the previous T60 model but swaps in a display thats shorter in height than its predecessor but wide enough to let you run two applications side by side (or enjoy a widescreen DVD when youre not cr...
Good Great keyboard, Long battery life, Widescreen display, Good wireless performance...
Bad Small touchpad...
80%
notebookreview.com
Updated:
2014-05-25 02:27:02
Lenovo has today announced a refresh to their T60 series notebook that introduces the widescreen form factor as an option.
0%
Techloop.net
Updated:
2014-05-25 02:27:02
The Lenovo ThinkPad notebooks have always been targeted at business users, and the T60 series is no exception. The T60 is designed with security, usability, and durability in mind. The Lenovo ThinkPad T60 comes in two flavors: 14.1 inch and 15 inch.Th...
85%
notebookcheck.net
Updated:
2014-05-25 02:27:02
There are different reasons to buy a Mercedes. Some of them are identical with arguments for a IBM/Lenovo Thinkpad. The concerned drivers and notebook users know what I mean. Tested is the IBM/Lenovo Thinkpad T60, quasi the e-class of the Lenovo produc...
Bottom line Thinkpad T60The T60 is excellent according workmanship and input devices. The display is ok, yet a more highly resolving panel or FlexView display should be selected. Anyhow, this is an investment, which is worth the money.The performance data of the T60...
88%
Techreport.com
Updated:
2014-05-25 02:27:02
THE FOLKS AT Intel sent us a ThinkPad T60 a couple of months ago as an in-the-flesh example of the Centrino Duo platform in action, and its not hard to see why Intel chose this particular implementation of its technology as a showcase. The T60 is load...
Bottom line Like I said at the outset, I can see why Intel chose this laptop as a showcase for its Centrino Duo platform. The ThinkPad T60 clearly outperformed our older Centrino/Pentium M representative in general application performance and in 3D graphics. In ca...
0%
gcn.com
Updated:
2014-05-25 02:27:02
B The ThinkPad T60 is a finely tuned machine—and the best evidence in this review that raw performance comes down to more than just gigahertz. Despite one of the slowest CPU clocks in the review (1.66-GHz) and just 512 MB of RAM (as opposed to 1GB)...
Good Superior performance...
Bad A bit pricey...
0%
pcmag.com
Updated:
2014-05-25 02:27:02
For years, the Lenovo (formerly IBM) ThinkPad T series has been racking up our Editors Choice awards for business notebooks—and this year is no different. The ThinkPad T60 is Lenovos newest corporate dream machine. Not only has the addition of the...
Good Intel Core Duo processor. Better performance. Built-in EV-DO capability. Solid management utility. Three USB ports. Good battery life.
Bad The tested configuration is pricey. Battery is no longer compatible with previous ThinkPads.
Bottom line Once again, the ThinkPad continues its winning streak of Editors Choices for business notebooks, this time with the Lenovo ThinkPad T60. Its an expensive system, but the Intel Core Duo processor, built-in EV-DO, and long battery life justify the pric...
90%