location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T60p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT0FBBF
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2500 2 GHz
  • - 38.1 cm (15") UXGA 1600 x 1200 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 100 GB DVD±RW
  • - AMD Mobility FireGL V5200
  • - 3.5 h
  • - Windows XP Professional
Warranty: 3 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional :
The long product name of Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T60p, Intel Core Duo T2500(2GHz), 1GB RAM, 100GB 7200rpm HD, 15in 1600x1200 LCD, 256MB ATI FireGL V5200, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, Secure chip, UltraNav, Fingerprint reader, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
The official description of Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.

Short summary description Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
This short summary of the Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T60p, Intel® Core™ Duo, 2 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 1 GB, 100 GB

Long summary description Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T60p Intel® Core™ Duo T2500 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T60p. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 2.46 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1600 x 1200 pixels
HD type
UXGA
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2500
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility FireGL V5200
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
24-bit Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
1 x Docking/Port Replicator
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
ThinkVantage Access Connections, Diskeeper Lite, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
311 mm
Depth
255 mm
Height
25.4 mm
Weight *
2.46 kg
Other features
Wireless technology
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Infrared data port
No
Dimensions (WxDxH)
311 x 255 x 25.4 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:21:45
Uk has collected 13 expert reviews for Lenovo ThinkPad T60p 38.1 cm (15") UXGA Intel® Core™ Duo T2500 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2015-01-16 09:21:45
Lenovo offers its ThinkPad range to business users, with the ThinkPad T60p (£590 inc. VAT) being its standard entry-level machine for those who need a staple workhorse as opposed to a more sophisticated ultraportable. Weighing in at 2.6kg, it still ha...
Good Great screen, Powerful graphics card, Portable...
Bad Quite large, Basic feature set...
Bottom line Lenovo offers its ThinkPad range to business users, with the ThinkPad T60p (£590 inc. VAT) being its standard entry-level machine for those who need a staple workhorse as opposed to a more sophisticated ultraportable. Weighing in at 2.6kg, it still ha...
70%
pcadvisor.co.uk
Updated:
2015-01-16 09:21:45
The corporate, widescreen Lenovo ThinkPad T60p includes workstation graphics. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs The ThinkPad T60p Widesc...
Bottom line The Lenovo ThinkPad T60p Widescreen has all of the same great ThinkPad features as the smaller T60, including a top-notch keyboard with dual pointing devices and a modular bay for using two batteries at once. But only the strongest eyes will want to s...
70%
notebookcheck.net
Updated:
2015-01-16 09:21:45
Evergreen. Whoever thinks that the launch of the Lenovo Thinkpad T61 consigned the Thinkpad T60 to history errs. The T60p has some qualities which are still not matched by the brand-new T61. A special feature of the reviewed notebook is that it was ret...
Bottom line Lenovo Thinkpad T60pOverall, we can well say that the 'tuned up' T60p somewhat captivated us. The notebook has the successful Thinkpad qualities regarding case and input devices and provides first-class performance and a good display for work.Especially t...
88%
pcworld.com_techhive.com
Updated:
2015-01-16 09:21:45
Lenovo ThinkPad T60p Widescreen Corporate wide-screen ThinkPad includes workstation graphics. The ThinkPad T60p Widescreen is Lenovos first wide-screen corporate laptop with workstation graphics. Its 256MB ATI Mobility FireGL V5250 graphics chip is op...
Good Great keyboard, Good battery life...
Bad Screen could be a lot brighter, Lacks shared card slot...
Bottom line Corporate wide-screen ThinkPad includes workstation graphics.
78%
Digitaltrends.com
Updated:
2015-01-16 09:21:45
Straight from the ultra-utilitarian "business computing" masters at Lenovo comes the ThinkPad T60p. The T60p is a full-sized, full-powered mobile workstation designed for serious computing on the go. In Lenovos own words, this laptop is geared for "pr...
Good Vista capable Super fast Intel Core 2 Duo processor Amazing 4GB RAM capacity Respectable battery life Biometric security...
Bad A little heavy Thick LCD bezel 802.11n and Bluetooth not standard No FireWire ports...
Bottom line The Lenovo T60p is an excellent laptop with tons of positive features. Its fast, relatively battery-efficient and has a gorgeous 15.4" widescreen LCD with an impressive 1680x1050 screen res. The Hard drive and RAM are upgradeable post-purchase and the...
85%
pcmag.com
Updated:
2015-01-16 09:21:45
Many large and medium-size businesses purchase laptops once every four or five years. The migration cycle to a new operating system takes even longer because of compatibility issues and the cost of upgrading. Thankfully, this doesnt apply to all bus...
Good Workstation graphics. 4GB of RAM. Fastest Intel Core 2 Duo processor. Vista Business experience.
Bad Very pricey if you choose this configuration. No FireWire port. No memory card readers.
Bottom line The ThinkPad T60p has the kind of unassuming design tailor-made for business and workstation laptops. Its performance will make quick work of the most demanding business tasks...
90%
about.com/compute
Updated:
2015-01-16 09:21:45
The ThinkPad T series of notebooks have always been popular with corporate customers and it is no surprise. The ThinkPad T60p offers a high level of portability with very strong computing performance. The latest revisio...
60%
Hardwareinreview.com
Updated:
2015-01-16 09:21:45
The ThinkPad T60p is basically as good as it gets when it comes to laptop computers. I like it so much I wish I could keep it. So even considering the cost, would I buy one? After all, my usual recommendation is to spend as little as possible on a lap...
0%
trustedreviews.com
Updated:
2015-01-16 09:21:45
I've always liked ThinkPads. Despite the fact that these notebooks have a tendancy to be more expensive than the competition, I've generally been of the opinion that the extra cost is worth it. Many people think that the ThinkPad styling is dated and dull...
90%
informationweek.com
Updated:
2015-01-16 09:21:45
Laptops increasingly seem to be divided into two camps. One is the ultra-portables — you can carry these light-weight wonders all day, but they lack the power, input and display capabilities to actually be useful for more than short periods. In the oth...
0%