Lenovo logo

Lenovo ThinkPad T60p Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22518
Info modified on:
29 Jan 2025, 18:59:24
Short summary description Lenovo ThinkPad T60p Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Lenovo ThinkPad T60p, Intel® Core™ Duo, 2.33 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 100 GB

Long summary description Lenovo ThinkPad T60p Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Lenovo ThinkPad T60p. Processor family: Intel® Core™ Duo, Processor frequency: 2.33 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.