Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT056GE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12439
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :
The short editorial description of Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

ThinkPad T60, Intel Core Duo T2400(1.83GHz), 512MB RAM, 60GB 5400rpm HD, 38.1 cm (15") 1024x768 LCD, 64MB ATI Radeon X1300, CDRW/DVD, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
The official marketing text of Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional as supplied by the manufacturer

You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.

Short summary description Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This short summary of the Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad ThinkPad T60, Intel® Core™ Duo, 1.83 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad ThinkPad T60. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.6 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
T2400
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon X1300
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera *
Camera at the front of the product.
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ThinkVantage Access Connections, Norton AntiVirus 2005; PC Doctor diagnostics; Symantec Client Security 3.0; ThinkVantage Fingerprint Software; ThinkVantage Productivity Center; ThinkVantage Rescue & Recovery; ThinkVantage System Update, Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
268 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 268 x 31 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Uk has collected 29 expert reviews for Lenovo ThinkPad T60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Nl heeft 29 proffesionele recensies verzameld voor Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 Pixels Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Fr a recueilli 29 avis d’experts pour Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0,5 Go DDR2-SDRAM 60 Go Windows XP Professional et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
De hat 29 Expertenmeinungen über Lenovo ThinkPad T60 38,1 cm (15 Zoll) 1024 x 768 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Testseek ha raccolto 29 recensioni da parte di esperti per Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Es ha coleccionado 29 opiniones de expertos para Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 Pixeles Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Dk har samlet 29 ekspertanmeldelser for Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 09:28:18
Se har samlat in 29 experttester för Lenovo ThinkPad T60 38,1 cm (15") 1024 x 768 pixlar Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 20:43:22
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 20:43:22
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 20:43:22
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 20:43:22
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-16 09:28:17
A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure y...
Bottom line The Lenovo ThinkPad T60 is not ideal if your idea of good laptop includes media buttons and loud audio. But if the best balance of portability and performance is what you need, it could be the perfect addition to your carry-on gear. Carla Thornton Low...
70%
goodgearguide.com.au
Updated:
2015-01-16 09:28:18
With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Good Integrated Vodafone 3G Internet, Sturdy design, Excellent monitor, Easy to use...
Bad No DVI output The Final Word With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Bottom line With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
80%
zdnet.co.uk
Updated:
2015-01-16 09:28:18
The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user.
Good Sturdy, welldesigned case, Strong security features, Full range of networking connections, Swappable internal bay, Solid warranty terms and wellreputed support...
Bad Relatively expensive, Lacks a number of nonessential but fairly standard ports and connections...
Bottom line The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user...
78%
zdnet.fr
Updated:
2015-01-16 09:28:17
Si vous privilégiez la fiabilité et la sécurité, le ThinkPad T60 est lun des meilleurs portables, à condition d’accepter den payer le prix. Ses performances plutôt inférieures à la moyenne sont contrebalancées par sa longue autonomie...
Good Outils de sécurité performants, châssis robuste, protection renforcée, écran large, baie remplaçable à chaud, longue autonomie.
Bad Onéreux, performances de traitement inférieures à la moyenne, absence de ports courants, design fonctionnel mais esthétiquement quelconque.
Bottom line Si le ThinkPad T60 ne comporte pas toutes les fonctionnalités des portables multimédias et affiche un prix plutôt élevé, les utilisateurs professionnels soucieux de protéger et sécuriser leurs données apprécieront la durabilité de la gamme ThinkPad...
73%
01net.com
Updated:
2015-01-16 09:28:17
Comme le dit Lenovo, les ordinateurs portables Thinkpad de la série T sont sensés fournir « un équilibre parfait entre performances et portabilité, avec de solides capacités graphiques. Bénéficiant d'une grande autonomie, cette série reflète la conc...
Good Equipement complet, Poids raisonnable, Format et résolution de lécran, Système graphique performant, Bonne autonomie, Protection par biométrie sur certains systèmes...
Bad Rien...
Bottom line Les portables de la famille ThinkPad T60 de Lenovo se caractérisent par un équipement complet, une grande autonomie et des options de sécurité avancées. Parmi ces dernières, citons la présence sur certains modèles dun lecteur dempreintes digitales. L...
100%
magnus.de
Updated:
2015-01-16 09:28:17
Alles Nötige an BordAusstattungsseitig bietet das Thinkpad alles, was man zu Recht von einem Business-Notebook erwartet: Bluetooth und WLAN (a/b/g) sind Standard, IrDA kommt beim Lenovo dazu. Für Sicherheit sorgen auch hier der Fingerprint-Reader und d...
64%
Chip.de
Updated:
2015-01-16 09:28:18
Lenovos ThinkPad T60 ist die neue Nummer eins bei den Notebooks ohne Grafikchip. Ein waschechtes Business-Notebook mit moderner Ausstattung - zu einem unerwartet günstigen Preis.
81%
laptopworld.dk
Updated:
2015-01-16 09:28:17
Det har været en udsøgt fornøjelse at teste denne gennemtænkte kvalitetslaptop fra Lenovo. Det er lækkert at se, at der endelig er en laptop, hvor der ikke er gået på kompromis med noget, der er nødven...
Good Kendt, funktionelt design, Ekstremt høj byggekvalitet, Høj sikkerhed (fingeraftrykslæser + software), Ekstremt høj batteritid, Fantastiske inputværktøjer (tastatur + trackpoint)...
Bad Harddiskydelse, Tager langt tid at lade batteriet 100 % op...
Bottom line Det har været en udsøgt fornøjelse at teste denne gennemtænkte kvalitetslaptop fra Lenovo. Det er lækkert at se, at der endelig er en laptop, hvor der ikke er gået på kompromis med noget, der er nødven...
0%
pcworld.com_techhive.com
Updated:
2015-01-16 09:28:17
Lenovo ThinkPad T60 This lightweight business laptop has capacious battery life and ships with Windows Vista Business. A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. Its...
Good Excellent keyboard, Great battery life...
Bad No memory card slots...
Bottom line This lightweight business laptop has capacious battery life and ships with Windows Vista Business.
81%
laptoplogic.com
Updated:
2015-01-16 09:28:18
The ultimate business notebook in widescreen.
Good Awesome LCD, TrackPoint!!, Core 2 Duo CPU, Solid build quality, Biometrics...
Bad Price, Bland, somewhat dated styling, Lack of higher end gaming card...
Bottom line I can unequivocally say that the T60 widescreen kicks some serious ass. I wasn’t sure how I’d feel about the high resolution on a relatively small screen (15.4”) but I was quickly won over. I expected the build quality to be top no...
80%
pcmag.com
Updated:
2015-01-16 09:28:18
Widescreens on business laptops arent a brand-new development, but they arent ubiquitous, either. That said, demand for them doesnt appear to be declining. Last year, Lenovo announced the ThinkPad Z series, the Z60t and Z60m, in an effort to put t...
Good Widescreen option available. Lightweight chassis. Roomier palm rests than those of the standard T60. Terrific battery life. Numerous network connectivity options.
Bad Could benefit from a FireWire port and memory card reader.
Bottom line The ThinkPad T60 Widescreen gives you all the lovable features of a ThinkPad T60, but with a wider, 15.4-inch screen—and the weight isnt a burden either...
80%
Laptopmag.com
Updated:
2015-01-16 09:28:18
The T60 Widescreen combines everything we loved about the previous T60 model but swaps in a display thats shorter in height than its predecessor but wide enough to let you run two applications side by side (or enjoy a widescreen DVD when youre not cr...
Good Great keyboard, Long battery life, Widescreen display, Good wireless performance...
Bad Small touchpad...
80%
notebookreview.com
Updated:
2015-01-16 09:28:18
Lenovo has today announced a refresh to their T60 series notebook that introduces the widescreen form factor as an option.
0%
Techloop.net
Updated:
2015-01-16 09:28:18
The Lenovo ThinkPad notebooks have always been targeted at business users, and the T60 series is no exception. The T60 is designed with security, usability, and durability in mind. The Lenovo ThinkPad T60 comes in two flavors: 14.1 inch and 15 inch.Th...
85%
notebookcheck.net
Updated:
2015-01-16 09:28:18
There are different reasons to buy a Mercedes. Some of them are identical with arguments for a IBM/Lenovo Thinkpad. The concerned drivers and notebook users know what I mean. Tested is the IBM/Lenovo Thinkpad T60, quasi the e-class of the Lenovo produc...
Bottom line Thinkpad T60The T60 is excellent according workmanship and input devices. The display is ok, yet a more highly resolving panel or FlexView display should be selected. Anyhow, this is an investment, which is worth the money.The performance data of the T60...
88%
Techreport.com
Updated:
2015-01-16 09:28:18
THE FOLKS AT Intel sent us a ThinkPad T60 a couple of months ago as an in-the-flesh example of the Centrino Duo platform in action, and its not hard to see why Intel chose this particular implementation of its technology as a showcase. The T60 is load...
Bottom line Like I said at the outset, I can see why Intel chose this laptop as a showcase for its Centrino Duo platform. The ThinkPad T60 clearly outperformed our older Centrino/Pentium M representative in general application performance and in 3D graphics. In ca...
0%
gcn.com
Updated:
2015-01-16 09:28:18
B The ThinkPad T60 is a finely tuned machine—and the best evidence in this review that raw performance comes down to more than just gigahertz. Despite one of the slowest CPU clocks in the review (1.66-GHz) and just 512 MB of RAM (as opposed to 1GB)...
Good Superior performance...
Bad A bit pricey...
0%
pcmag.com
Updated:
2015-01-16 09:28:18
For years, the Lenovo (formerly IBM) ThinkPad T series has been racking up our Editors Choice awards for business notebooks—and this year is no different. The ThinkPad T60 is Lenovos newest corporate dream machine. Not only has the addition of the...
Good Intel Core Duo processor. Better performance. Built-in EV-DO capability. Solid management utility. Three USB ports. Good battery life.
Bad The tested configuration is pricey. Battery is no longer compatible with previous ThinkPads.
Bottom line Once again, the ThinkPad continues its winning streak of Editors Choices for business notebooks, this time with the Lenovo ThinkPad T60. Its an expensive system, but the Intel Core Duo processor, built-in EV-DO, and long battery life justify the pric...
90%
SweClockers.com
Updated:
2015-01-16 09:28:17
Lenovo har i sin Thinkpad-serie fem olika modeller. Något som krånglar till det är att det finns en uppsjö olika varianter av varje modell. I det här testet har vi kollat in Thinkpad T60 som enligt Lenovos hemsida finns i mer än 100 olika versioner dä...
Good Har både styrpinne och styrplatta, Gedigen konstruktion, Smart snabbknapp (Thinkvantage), Arbetar tyst, Bra säkerhetsfunktioner.
Bad Usel spelprestanda, Få kontakter, Tråkig design, Vissa brister hos bildskärmen.
Bottom line Lenovo Thinkpad T60 är i grund och botten en dator för den som vill har en ganska enkel maskin som främst ska användas för att surfa med, läsa e-post och för andra enklare uppgifter. Detta gäller särskilt den version av T60 som vi testade. Något man s...
0%
smartson.se
Updated:
2015-01-16 09:28:18
Detta är enligt testarna en välbyggd bärbar dator med Intel Core Duo-processor som främst är avsedd för företagsanvändare. Den har bland annat hög prestanda och utmärkt batteritid.
0%
tek.no
Updated:
2015-01-16 09:28:18
Ved første øyekast er T60 en tilsynelatende gjennomsnittlig bærbar PC innen sin klasse, men ved nærmere ettersyn finner man fort ut at maskinen har en del nyttige finesser som trekker T60 godt opp i konkurransen. Som enhver dreven ThinkPad-bruker vet;...
Good Stillegående, Harddiskbeskyttelse, Dockingstasjon, Tastaturlys, Avanserte nettverksprofiler...
Bad Noe svak ytelse på testmodellen, Lyssvak og lite skarp skjerm...
Bottom line Som vi poengterte i innledningen er det mer ved enn ThinkPad enn de tekniske spesifikasjonene. Vi er spesielt fornøyd med harddiskbeskyttelsen. Man vil kanskje fort glemme å tenke over det faktum at den er tilstede, men det er nok mang en harddisk som...
0%
Show all
Customer service details