Lenovo logo

Lenovo ThinkPad X40 30.7 cm (12.1") 0.5 GB DDR-SDRAM 40 GB Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16126
Info modified on:
24 Jan 2025, 20:31:57
Short summary description Lenovo ThinkPad X40 30.7 cm (12.1") 0.5 GB DDR-SDRAM 40 GB Windows XP Professional:

Lenovo ThinkPad X40, 1.4 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad X40 30.7 cm (12.1") 0.5 GB DDR-SDRAM 40 GB Windows XP Professional:

Lenovo ThinkPad X40. Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Professional. Weight: 1.24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.