Lenovo ThinkPad R50e, Intel® Celeron® M, 1.3 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB
Lenovo ThinkPad R50e. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Weight: 3 kg