Lenovo ThinkPad TS R50e Celeron M 330 1400 256 30GB, Intel® Celeron® M, 1.4 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 30 GB
Lenovo ThinkPad TS R50e Celeron M 330 1400 256 30GB. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg