location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR08RND
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.3 GHz
  • - 35.8 cm (14.1") 1280 x 1024 pixels 5:4
  • - 0.25 GB
  • - 30 GB DVD-ROM
  • - 3.5 h
Warranty: One year parts and labor (system battery: one year).
Long product name Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB :
The long product name of Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL
More>>>
Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB:
The official description of Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose the essential features your organization needs in an affordable IBM ThinkPad R50e notebook. It features Intel processors, large displays, extra hard disk drive protection and easy-to-use system recovery software. Like a bumper, the IBM Hard Disk Drive Shock Absorber helps protect the hard disk drive against damage from some drops and falls. When compared to a notebook cover alone, this technology increases hard disk drive protection by 30%. To help decrease expenses, look inside for IBM ThinkVantage Technologies and ThinkVantage Design elements. You'll see how to work more confidently and efficiently - and gain more time to focus on strategic goals.

Short summary description Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB:
This short summary of the Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL, Intel® Celeron® M, 1.3 GHz, 35.8 cm (14.1"), 1280 x 1024 pixels, 0.25 GB, 30 GB

Long summary description Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB:
This is an auto-generated long summary of Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL Intel® Celeron® M 35.8 cm (14.1") 0.25 GB based on the first three specs of the first five spec groups.

Lenovo ThinkPad R50e Cel-1.3 256MB 30GB 14.1 inch TFT DVD WXP NL. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 1024 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB, Optical drive type: DVD-ROM. Weight: 2.7 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 1024 pixels
HD type
Not supported
Native aspect ratio
5:4
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.3 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
30 GB
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Number of built-in speakers
1
Optical drive
DVD read speed
8x
CD read speed
24x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
•AC adapter •External microphone •External Display •Headphone/Line out •RJ-11 •RJ-45 •2 USB 2.0, USB, RJ-11, RJ-45
Keyboard
Keyboard type
Full size
Software
Bundled software
Access IBM, IBM Access Connections, IBM Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, PC Doctor diagnostics, Adobe Acrobat Reader
Battery
Battery life (max)
3.5 h
Weight & dimensions
Width
314 mm
Depth
260 mm
Weight *
2.7 kg
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 65536 colors
Video adapter, bus
Direct AGP
Other features
Security features
•Hard disk drive password •IBM Security Slot •Power-on password •Supervisor password
Dimensions (WxDxH)
314 x 260 x 33 mm
Battery type
6 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s