Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X41 Tablet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP1CNBE
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10073
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black :
The short editorial description of Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black

ThinkPad X41 Tablet, P M 778(1.6GHz)LV, 512MB RAM, 60GB 4200rpm HD, 12.1in 1024x768 LCD, Intel 900, Bluetooth/Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, 4c Li-Ion batt, WinXP Tablet 2005
More>>>
Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black:
The official marketing text of Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black as supplied by the manufacturer

The ThinkPad X Series Tablet offers ultimate mobility in a choice of versatile ultraportables. Designed as part of the industry-leading X40 Series, the ThinkPad X41 Tablet is the smallest and lightest 12" convertible tablet available, and has the longest standard battery life of any tablet in its class. This model has full functionality of the X41 notebook, plus a unique swivel hinge which allows the screen to rotate 180°, and provides the flexibility to take handwritten notes directly on the screen with the Tablet Digitizer Pen.

Short summary description Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black:
This short summary of the Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X41 Tablet, 30.7 cm (12.1"), 1024 x 768 pixels, 60 GB, 0.5 GB, 1.6 GHz, Black

Long summary description Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black:
This is an auto-generated long summary of Lenovo ThinkPad X41 Tablet 30.7 cm (12.1") Intel® Pentium® 0.5 GB 60 GB Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X41 Tablet. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.61 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
60 GB
Graphics
Graphics adapter
GMA 900
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Headphone out
The socket for connecting headphones to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ThinkVantage Access Connections, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Alias Sketchbook Pro, Franklin Covey Tablet Planner, InterVideo Virtual Drive, Microsoft Education Pack for Windows XP Tablet PC Edition, Microsoft Enhancement Pack for Tablet PC, Zinio Reader, Adobe Acrobat Reader
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.6 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.61 kg
Other features
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
274 x 266 x 29 mm
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Pre-installed software
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Windows XP Tablet PC Edition 2005
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Docking solution
List of the different docking solutions for this product
X4 Dock
Storage drive type
ATA-100 (Enhanced IDE)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Uk has collected 5 expert reviews for Lenovo ThinkPad X41 Tablet 60 GB Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Nl heeft 5 proffesionele recensies verzameld voor Lenovo ThinkPad X41 Tablet 60 GB Zwart. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Fr a recueilli 5 avis d’experts pour Lenovo ThinkPad X41 Tablet 60 Go Noir et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
De hat 5 Expertenmeinungen über Lenovo ThinkPad X41 Tablet 60 GB Schwarz eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Testseek ha raccolto 5 recensioni da parte di esperti per Lenovo ThinkPad X41 Tablet 60 GB Nero e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Es ha coleccionado 5 opiniones de expertos para Lenovo ThinkPad X41 Tablet 60 GB Negro y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Dk har samlet 5 ekspertanmeldelser for Lenovo ThinkPad X41 Tablet 60 GB Sort og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Se har samlat in 5 experttester för Lenovo ThinkPad X41 Tablet 60 GB Svart och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Es has recollit 3 revisions d'experts per Lenovo ThinkPad X41 Tablet 60 GB Negre i la qualificació mitjana dels experts és de 78 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:21
Testseek има добиено 3 оцени од експерти за Lenovo ThinkPad X41 Tablet 60 GB Црн, при што просечната оцена на експертите е 78 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
78%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:32:21
In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
Good Battery life acceptable, Fingerprint reader, Security, Highly portable...
Bad No built-in optical drive...
Bottom line In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
80%
pcself.com
Updated:
2014-05-11 01:43:28
Il Lenovo ThinkPad X41 Tablet, con un peso iniziale di soli 1,61 chilogrammi e dalle dimensioni estremamente contenute poco superiori a quelle di una agenda, è il più piccolo e leggero dei Tablet PC convertibili da 12 pollici. Sfruttando la rotazione del...
75%
laptoplogic.com
Updated:
2011-10-03 22:32:21
Four ultra light laptops go head to head in Laptop Logic Ultraportable Roundup Volume 1.
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:32:21
Lightweight notebook offers fair performance but excellent battery life; docking station houses the optical drive.
Good Lightweight, with a great keyboard...
Bad Optical drive is external only...
Bottom line Light weight and long battery life keep this laptop at the front of the pack.
76%
yesky.com
Updated:
2017-03-16 02:00:11
在目前的变形本市场, 联想 的YOGA系列一直有着不错的口碑跟销量,其360度翻转的变形方式也给人留下了深刻的印象。不过这并不是联想第一款变形本,其实早在2005年,联想刚刚收购IBM之后便推出了一款PC 平板 二合一 笔记本 — ThinkPad X41T ,这也是联想收购IBM PC部门以来的第一款 笔记本电脑 。斯蒂夫·鲍尔默展示ThinkPad X41T虽然它并不是 ThinkPad 中第一款混合型PC,但是这款产品在却有着非常高的关注度,堪称万众瞩目。毕竟这是联想收购IBM PC部门的首款产品,...
0%
Show all
Customer service details
X