Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X41 Tablet (1866-BGG), DE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP0BGGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7347
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition :
The short editorial description of Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition

ThinkPad X41 Tablet (1866-BGG), Pentium M LV 778, 512MB DDR2 RAM, 40GB SATA HDD, 30.734 cm (12.1") XGA TFT, Windows XP Tablet Edition
More>>>
Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition:
The official marketing text of Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition as supplied by the manufacturer

Building on trends in biometric adoption, identity verification costs and government compliance, ThinkPad X41 ultra portable notebook is the lightest and smallest ThinkPad with a built-in fingerprint reader.

Short summary description Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition:
This short summary of the Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X41 Tablet (1866-BGG), DE, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, Windows XP Tablet PC Edition

Long summary description Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition:
This is an auto-generated long summary of Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition based on the first three specs of the first five spec groups.

Lenovo ThinkPad X41 Tablet (1866-BGG), DE. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Touchscreen. Internal memory: 0.5 GB. Operating system installed: Windows XP Tablet PC Edition. Weight: 1.3 kg

Design
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Form factor *
The shape or design of the product.
Convertible (Swivel)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915GM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Camera
Front camera *
Camera at the front of the product.
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet, WLAN
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Trackpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Tablet PC Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
8
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Width *
The measurement or extent of something from side to side.
268 mm
Depth *
The distance from the front to the back of something.
211 mm
Height
The measurement of the product from head to foot or from base to top.
27 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Display
The description of display that can includes display type, resolution, size etc.
TFT
TV in port
No
HDD user password
Yes
Graphics adapter
GMA
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Uk has collected 5 expert reviews for Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30.7 cm (12.1") 1024 x 768 pixels Touchscreen 0.5 GB Windows XP Tablet PC Edition and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Nl heeft 5 proffesionele recensies verzameld voor Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybride (2-in-1) 30,7 cm (12.1") 1024 x 768 Pixels Touchscreen 0,5 GB Windows XP Tablet PC Edition. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Fr a recueilli 5 avis d’experts pour Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybride (2-en-1) 30,7 cm (12.1") 1024 x 768 pixels Écran tactile 0,5 Go Windows XP Tablet PC Edition et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
De hat 5 Expertenmeinungen über Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-in-1) 30,7 cm (12.1 Zoll) 1024 x 768 Pixel Touchscreen 0,5 GB Windows XP Tablet PC Edition eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Testseek ha raccolto 5 recensioni da parte di esperti per Lenovo ThinkPad X41 Tablet (1866-BGG), DE Ibrido (2 in 1) 30,7 cm (12.1") 1024 x 768 Pixel Touch screen 0,5 GB Windows XP Tablet PC Edition e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Es ha coleccionado 5 opiniones de expertos para Lenovo ThinkPad X41 Tablet (1866-BGG), DE Híbrido (2-en-1) 30,7 cm (12.1") 1024 x 768 Pixeles Pantalla táctil 0,5 GB Windows XP Tablet PC Edition y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Dk har samlet 5 ekspertanmeldelser for Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-i-1) 30,7 cm (12.1") 1024 x 768 pixel Touchskærm 0,5 GB Windows XP Tablet PC Edition og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:52:15
Se har samlat in 5 experttester för Lenovo ThinkPad X41 Tablet (1866-BGG), DE Hybrid (2-i-1) 30,7 cm (12.1") 1024 x 768 pixlar Pekskärm 0,5 GB Windows XP Tablet PC Edition och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:33:46
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:33:46
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:33:46
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:33:46
77%
Source Review comments Score
techradar.com
Updated:
2014-05-25 01:52:15
In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
Good Battery life acceptable, Fingerprint reader, Security, Highly portable...
Bad No built-in optical drive...
Bottom line In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
80%
pcself.com
Updated:
2014-05-25 01:52:15
Il Lenovo ThinkPad X41 Tablet, con un peso iniziale di soli 1,61 chilogrammi e dalle dimensioni estremamente contenute poco superiori a quelle di una agenda, è il più piccolo e leggero dei Tablet PC convertibili da 12 pollici. Sfruttando la rotazione del...
75%
laptoplogic.com
Updated:
2014-05-25 01:52:15
Four ultra light laptops go head to head in Laptop Logic Ultraportable Roundup Volume 1.
0%
pcworld.com_techhive.com
Updated:
2014-05-25 01:52:15
Lightweight notebook offers fair performance but excellent battery life; docking station houses the optical drive.
Good Lightweight, with a great keyboard...
Bad Optical drive is external only...
Bottom line Light weight and long battery life keep this laptop at the front of the pack.
76%
yesky.com
Updated:
2017-03-16 02:00:06
在目前的变形本市场, 联想 的YOGA系列一直有着不错的口碑跟销量,其360度翻转的变形方式也给人留下了深刻的印象。不过这并不是联想第一款变形本,其实早在2005年,联想刚刚收购IBM之后便推出了一款PC 平板 二合一 笔记本 — ThinkPad X41T ,这也是联想收购IBM PC部门以来的第一款 笔记本电脑 。斯蒂夫·鲍尔默展示ThinkPad X41T虽然它并不是 ThinkPad 中第一款混合型PC,但是这款产品在却有着非常高的关注度,堪称万众瞩目。毕竟这是联想收购IBM PC部门的首款产品,...
0%
Show all
Customer service details
X