Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R52
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN3AQGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9147
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :
The short editorial description of Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

ThinkPad R52 - 1860 MHz, M750, 60 GB
More>>>
Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
The official marketing text of Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional as supplied by the manufacturer

The ThinkPad R52 includes some of the ThinkPad line's trademark design features. Sturdy metal hinges tether the system's lid to the bottom, making the screen a bit less subject to breakage. The ThinkPad R52 also features IBM's traditional red eraser-head pointing stick, with a flat, tactile top that we prefer to the smooth, rounded tops on other pointing sticks. The stick has two mouse buttons of its own, which sit beneath the spacebar and sandwich a handy scroll button. Below the buttons lie a somewhat small touch pad and two more mouse buttons. The ThinkPad R52's comfortable keyboard is another IBM staple, with keys in places familiar to desktop users. The business-minded system doesn't provide as many extra buttons and controls as a multimedia notebook, but it does include four convenient buttons for turning volume up and down, muting the sound, and accessing support information.

Short summary description Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This short summary of the Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad ThinkPad R52, Intel® Celeron® M, 1.86 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad ThinkPad R52. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915PM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon X300
Camera
Front camera *
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Security
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
332 mm
Depth *
The distance from the front to the back of something.
269 mm
Height
The measurement of the product from head to foot or from base to top.
38 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b,a,g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Uk has collected 1 expert review for Lenovo ThinkPad R52 38.1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Nl heeft 1 proffesionele recensie voor Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 Pixels Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional gevonden en de beoordeling is 67 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Fr a recueilli 1 avis d’experts pour Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 pixels Intel® Celeron® M 0,5 Go DDR2-SDRAM 60 Go Windows XP Professional et la note moyenne est de 67 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
De hat 1 Expertenmeinung für Lenovo ThinkPad R52 38,1 cm (15 Zoll) 1400 x 1050 Pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional zusammengestellt, die Beurteilung ist 67 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Testseek ha raccolto 1 recensione da parte di esperti per Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 Pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional e la valutazione è di 67 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Es ha coleccionado 1 opiniones de expertos para Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 Pixeles Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional y la calificación media es 67 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Dk har samlet 1 ekspertanmeldelse for Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional og bedømmelsen er 67 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:29:07
Se har samlat in 1 experttest för Lenovo ThinkPad R52 38,1 cm (15") 1400 x 1050 pixlar Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional och det genomsnittliga betyget är 67 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:58:46
67%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:58:46
67%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:58:46
67%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:58:46
67%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-25 02:29:07
However, overall the ThinkPad R52 is attractive for businesses both in terms of company security, support and ease of use for the employee and higher performance versions are available at a prive. However, in the face of the Dell D620 it’s a no brainer...
67%
Show all
Customer service details
X