Lenovo logo

Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8635
Info modified on:
30 Jan 2025, 19:47:11
Short summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows Vista Business:

Lenovo ThinkPad R60, Intel® Core™2 Duo, 1.83 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T5600 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows Vista Business:

Lenovo ThinkPad R60. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.