Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X61s (7669-3JG)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UK43JFR
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8945
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years parts & labour, carry-in
Long product name Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional :
The short editorial description of Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

ThinkPad X61s (7669-3JG), Intel Core 2 Duo L7500, 2048MB DDR2 RAM, 160GB SATA HDD, no ODD, 12.1" XGA TFT, Bluetooth 2.0, FingerPrint (FPR), Windows XP Pro
More>>>
Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
The official marketing text of Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer

Ultimate mobility in a versatile ultraportable
Intel® Centrino® Duo Mobile Technology delivers new levels of mobile performance, reliability, and manageability.

Security features:
- Embedded Security Subsystem 2.0.
- Hard disk drive password.
- Integrated fingerprint reader.
- Power-on password.
- Security lock slot.
- Supervisor password.

Short summary description Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad ThinkPad X61s (7669-3JG), Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad ThinkPad X61s (7669-3JG). Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.31 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
L7500
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo L7000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Audio system
System used to play music or speech.
HDA 24-bit
Number of built-in speakers
1
Speaker power
0.5 W
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
WLAN, Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Pointing Stick
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29757
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.1 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.31 kg
Width *
The measurement or extent of something from side to side.
268 mm
Depth *
The distance from the front to the back of something.
211 mm
Height
The measurement of the product from head to foot or from base to top.
20 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Intel 4965AGN
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Uk has collected 18 expert reviews for Lenovo ThinkPad X61s (7669-3JG) 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Nl heeft 18 proffesionele recensies verzameld voor Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Fr a recueilli 18 avis d’experts pour Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 160 Go Intel® GMA X3100 Windows XP Professional et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
De hat 18 Expertenmeinungen über Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1 Zoll) 1024 x 768 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Testseek ha raccolto 18 recensioni da parte di esperti per Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Es ha coleccionado 18 opiniones de expertos para Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Dk har samlet 18 ekspertanmeldelser for Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:15
Se har samlat in 18 experttester för Lenovo ThinkPad X61s (7669-3JG) 30,7 cm (12.1") 1024 x 768 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
techradar.com
Updated:
2014-05-25 02:28:15
Lenovos ThinkPad range is known for its outstanding build quality and keyboards. The ThinkPad X61s (£1304 inc. VAT) is an ultraportable offering and provides a dependable business tool, but battery life and performance fail to impress. The 1.4kg chass...
Good Small and lightweight, Great usability, Good software package...
Bad Disappointing battery life, Inferior performance...
Bottom line Lenovos ThinkPad range is known for its outstanding build quality and keyboards. The ThinkPad X61s (£1304 inc. VAT) is an ultraportable offering and provides a dependable business tool, but battery life and performance fail to impress. The 1.4kg chass...
70%
expertreviews.co.uk
Updated:
2014-05-25 02:28:15
The X61ss predecessor won our ultra-portable laptop Labs a year ago. This updated model uses the same chassis and includes a few upgrades to the internal components. It runs Windows XP, so it feels a bit more zippy to use than the Vista laptops her...
60%
techradar.com
Updated:
2014-05-25 02:28:15
Lenovos ThinkPad range has long been a corporate favourite thanks to class-leading build quality, excellent ergonomics and an understated design.The ThinkPad X61S (£1304 inc. VAT) is an update of the X60S, adding Windows Vista and newer components to...
Good Well built and comfortable in use, Compact...
Bad Dated design and aspect ratio, Bulky aerial, Disappointing battery life...
Bottom line Lenovos ThinkPad range has long been a corporate favourite thanks to class-leading build quality, excellent ergonomics and an understated design.The ThinkPad X61S (£1304 inc. VAT) is an update of the X60S, adding Windows Vista and newer components to...
70%
Zdnet.com.au
Updated:
2014-05-25 02:28:15
Editors note: The laptop reviewed is an overseas model, and specifications and performance may change on the Australian model. When you look at the latest ultra-portable ThinkPad, it would seem that little has changed since we gave an Editors Choice t...
Good Solid performance, thanks to the latest Core 2 Duo processor, Extremely portable design, Excellent keyboard, Fingerprint reader, Easytouse ThinkVantage utility, Lengthy battery life with extended battery...
Bad Lacks builtin optical drive, Standardaspect display feels outdated...
Bottom line The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use.
80%
zdnet.co.uk
Updated:
2014-05-25 02:28:15
The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use.
Good Solid performance, thanks to the latest Core 2 Duo processor, Extremely portable design, Excellent keyboard, Fingerprint reader, Easytouse ThinkVantage utility, Lengthy battery life with extended battery...
Bad Lacks builtin optical drive, Standardaspect display feels outdated...
Bottom line The ThinkPad X61s provides excellent dual-core performance in a lightweight, compact package thats still comfortable to use...
80%
laptopspirit.fr
Updated:
2014-05-25 02:28:15
Aujourd’hui, nous avons le plaisir de tester un ultra-portable destiné aux professionnels recherchant avant tout une machine fiable et robuste pouvant supporter sans crainte les déplacements quotidiens. Il s’agit du Lenovo Thinkpad X61s.Les Thinkpad jo...
80%
tomshw.de
Updated:
2014-05-25 02:28:15
Die Thinkpads, ursprünglich von IBM entwickelt und nun von der chinesischen Firma Lenovo übernommen, gelten für viele nach wie vor als Referenz im Businessbereich. Aufgrund ihrer Verarbeitung, des komplett auf Business zugeschnittenen Konzepts und der...
0%
tomshw.it
Updated:
2014-05-25 02:28:15
L'IDF, in corso a breve a San Francisco, offrirà poche sorprese. Il nuovo processore Core i7, il primo chip basato su architettura Nehalem, debutterà nel quarto trimestre, seguito da ulteriori prodotti per server e portatili nel 2009. Ci saranno inoltre u...
Bottom line ottime prestazioni, ma senza rete Abbiamo provato il Thinkpad X61s, rispetto ai suoi concorrenti, ma le sue prestazioni sono state comunque convincenti. Questo prodotto riempie la lacuna tra i notebook con CPU ULV e i prodotti ad alte prestazioni, co...
0%
laptopworld.dk
Updated:
2014-05-25 02:28:15
Det har som altid være en fornøjelse at teste en laptop fra Lenovo. Også denne gang var der tale og gennemtænkt kvalitet. Det er lækkert at sidde med en maskine, hvor man føler, at der ikke er sparet på noget...
Good Kendt, funktionelt design, Ekstremt høj byggekvalitet, Høj sikkerhed (fingeraftrykslæser + software), Høj batteritid, Fantastiske inputværktøjer (tastatur + trackpoint), Den nyeste teknologi (lidt bedre ydelse)...
Bad Plasticpanel under skærm, Tilbehørspakken var ret skrabet, Prisen...
Bottom line Det har som altid være en fornøjelse at teste en laptop fra Lenovo. Også denne gang var der tale og gennemtænkt kvalitet. Det er lækkert at sidde med en maskine, hvor man føler, at der ikke er sparet på noget...
90%
tomsguide.com
Updated:
2014-05-25 02:28:15
The Thinkpad X61s came in late, but its performance was convincing. It closes the gap between notebooks with ULV CPUs and the performance flyer Samsung P200-Pro. It succeeds in walking the tightrope between weight and performance, offering more perfo...
0%
trustedreviews.com
Updated:
2014-05-25 02:28:15
ThinkPad - it's a powerful brand. For a generation of business users it signifies reliability, quality and refinement. And, since all the guys and girls in suits know and love them, it's a good thing to be seen carrying one around. Before I get too carrie...
70%
Digitaltrends.com
Updated:
2014-05-25 02:28:15
Lenovo is known for making some of the best business notebooks money can buy, and the ThinkPad X61s continues this proud tradition. This sub-4lb. notebook is packed to the gills with next-gen technology and offers surprisingly blazing performance, impr...
Good Very portable and lightweight Great performance Slick features...
Bad Keyboard feels cramped No touchpad Battery life lower than claimed...
Bottom line Thin-and-light notebooks have always been about compromise, due to their small size, but Lenovo has done a commendable job of getting around those compromises by offering the docking station and extra batteries. This is a notebook that does not comprom...
75%
notebookreview.com
Updated:
2014-05-25 02:28:15
The X61 is Lenovos Santa Rosa update to their renowned ThinkPad X series of ultraportable laptops. The X series is synonymous with usability and toughness while on the go. There are two versions of the ThinkPad X61: the X61 and the X61s. The notebooks...
Good Good Build Quality, Zippy Performance, Long Battery Life, Light Weight, Clear and Bright Screen, ThinkVantage Tools, Marvelous Keyboard, Docking Options...
Bad Loose Screen, Single Speaker, Office Trial...
Bottom line The X61s has been a nice contrast to my R60. I like my R60 a lot, but at times it seems heavy to me. When I get my next notebook, I might go with something smaller like this X61. After having spent some time with the X61s, I can see why people have s...
0%
Laptopmag.com
Updated:
2014-05-25 02:28:15
Striking a very good balance between performance and battery life, the X61s is a highly recommended ultralight business notebook.
Good Fast performance for ultraportable, Bright display, Very good battery life, Top-notch security and durability...
Bad Mediocre Wi-Fi performance, Lacks integrated optical drive, No widescreen option...
Bottom line One of our favorite ultraportables just got a power boost. Like its predecessors, the ThinkPad X61s ($2,228 as configured) boasts a rock-solid design, a best-in-class keyboard, and enough security features to make the most seasoned hacker ponder retire...
80%
smartson.se
Updated:
2014-05-25 02:28:15
En lättviktare som fungerar bra men det är inget för dem som kör tung grafik och optisk enhet saknas.
0%
Show all
Customer service details
X