Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X61s (7666-36G)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UK336UK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8734
This statistic is based on the 96824 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years parts and labor, carry-in
1 year system battery
Long product name Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business :
The short editorial description of Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business

ThinkPad X61s (7666-36G), Intel Core 2 Duo L7500, 1024MB DDR2 RAM, 120GB SATA, no ODD, 12.1" XGA TFT, FPR, Bluetooth 2.0, Windows Vista Business
More>>>
Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business:
The official marketing text of Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer

Ultimate mobility in a versatile ultraportable
Intel® Centrino® Duo Mobile Technology delivers new levels of mobile performance, reliability, and manageability.

Security features:
- Embedded Security Subsystem 2.0.
- Hard disk drive password.
- Integrated fingerprint reader.
- Power-on password.
- Security lock slot.
- Supervisor password.

Short summary description Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X61s (7666-36G), Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X61s (7666-36G) DDR2-SDRAM 30.7 cm (12.1") 1024 x 768 pixels Intel® Core™2 Duo 1 GB 120 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X61s (7666-36G). Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics adapter model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.65 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor model *
L7500
Processor frequency *
1.6 GHz
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor threads
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo L7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory type
DDR2-SDRAM
Internal memory *
1 GB
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Graphics
Discrete graphics adapter model *
Intel® GMA X3100
Discrete graphics adapter *
Yes
Audio
Audio system
Intel HDA 24-bit
Number of built-in speakers
1
Speaker power
0.5 W
Camera
Front camera
No
Network
Bluetooth
Yes
Networking features
WLAN, Gigabit Ethernet
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Pointing Stick
Software
Operating system installed *
Windows Vista Business
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29757
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
8.2 h
Security
Fingerprint reader
Yes
Weight & dimensions
Width
211 mm
Depth
268 mm
Height
20 mm
Weight *
1.65 kg
Other features
Wireless technology
Intel 3945 a/b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92