location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UK156GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - 3 h
  • - Windows XP Professional
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The long product name of Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X60s, L2400(1.66 GHz), 512MB RAM, 80GB 5400rpm HD, 12.1in 1024x768 LCD, Intel 950, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, Secure chip, IEEE 1394, Fingerprint reader, 4c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official description of Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those global travellers, these next-generation ultraportables have long battery life and faster performance into a sleek, exceptionally lightweight design. Plus, you can connect more places as you travel. With built-in wireless WAN and Broadband Access, you don’t have to search to find a wireless hot spot. And although we can’t do much about the tight fit in business class or bumpy cab rides but we do make ultraportable computing comfortable. Only ThinkPad ultraportables have the legendary, full-size ThinkPad keyboard with Trackpoint and ThinkLight.

Short summary description Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60s, Intel® Core™ Duo, 1.66 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60s. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.31 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
1
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Trackpad
Keyboard number of keys
85
Software
Operating system installed *
Windows XP Professional
Bundled software
ThinkVantage Access Connections, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Adobe Acrobat Reader
Battery
Number of battery cells
4
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
268 mm
Depth
211 mm
Height
20 mm
Weight *
1.31 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
268 x 211 x 20 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:39
Uk has collected 16 expert reviews for Lenovo ThinkPad X60s Intel® Core™ Duo 30.7 cm (12.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 02:27:39
IBMs chums deliver a truly teeny laptop with most of the features you need. Tiny and feather-light, with good battery life, although its pricey and has no optical drive. The Lenovo ThinkPad X60s tiny size makes it arguably even more desirable th...
100%
techradar.com
Updated:
2014-05-25 02:27:39
Lenovos ThinkPad range is one of the worlds most famous corporate laptop brands. Slim, light and with built-in wireless broadband internet, the Lenovo ThinkPad X60s (£1363 inc. VAT) is the professionals choice. One of the slimmest and toughest ultra...
Good Slim and stylish, Tough, Keyboard and extras, Features, Price...
Bad Battery life, Image vibrancy...
Bottom line Lenovos ThinkPad range is one of the worlds most famous corporate laptop brands. Slim, light and with built-in wireless broadband internet, the Lenovo ThinkPad X60s (£1363 inc. VAT) is the professionals choice. One of the slimmest and toughest ultra...
80%
itreviews.com
Updated:
2014-05-25 02:27:39
Core Duo ultraportable business laptop with seven hour battery life: Once the mainstay of many a corporate employee, IBMs ThinkPad range (now under the Lenovo banner) would, you might assume, have been put out to grass by now, what with its austere matt b...
0%
zdnet.co.uk
Updated:
2014-05-25 02:27:39
The first ultraportable to accommodate Intels Core Duo processor, the ThinkPad X60s combines blazing performance and incredible battery life with a full feature set and a compact case. We like it.
Good Extremely portable design, Excellent keyboard, Fingerprint reader, Great performance, Incredibly long battery life when configured with highcapacity battery...
Bad More expensive than comparable models, Lacks builtin optical drive, Lacks builtin support for ExpressCards...
Bottom line The first ultraportable to accommodate Intels Core Duo processor, the ThinkPad X60s combines blazing performance and incredible battery life with a full feature set and a compact case. We like it...
80%
notebookcheck.net
Updated:
2014-05-25 02:27:39
Professional for journeys - with display weakness. Presumably designing a really good subnotebook is one of the most challenging tasks of mobile notebook development. It is essential to design a robust and light notebook which faces at the same time su...
Bottom line IBM/Lenovo Thinkpad X60sThe Lenovo Thinkpad X60s is a high-quality notebook of excellent workmanship in successful IBM design. Although the design won't win prices the Thinkpad's style is a class of its own regarding ergonomics and functional design.Also...
87%
gcn.com
Updated:
2014-05-25 02:27:39
A|GCN Lab Reviewers Choice| While performance is often at odds with portability, some ultralight notebooks manage to provide both quite handily. The ThinkPad X60s from Lenovo is a good example. The ThinkPad’s Intel Core Duo L2400 processor is one of...
Good Excellent performance, EvDO comms...
Bad Short battery life for an eightcell...
0%
about.com/compute
Updated:
2014-05-25 02:27:39
Lenovo has updated the aging X series ultraportables to use the new Intel Core processors. For the X60s they have chosen to use the Intel Core Duo L2400 low voltage mobile processor. This is a good mix of performance and...
80%
laptoplogic.com
Updated:
2014-05-25 02:27:39
Lenovos latest ultraportable offers uncompromised mobile performance and battery life with the price tag to match.
Good Extremely thin & light, Excellent built quality, Long battery life, Dual Core, 2.5" hard drive, Quality keyboard, 3 USB 2.0 ports, Firewire, Ultrabase X6 docking station adds optical & more ports...
Bad Palm rest gets warm, No touchpad, Expensive, No DVI on Ultrabase...
Bottom line Dual core performance, 1.1" thick, and only 3.46lbs with 8-9 hours of battery life is what we call an ultraportable powerhouse. Intels top notch mobile platform and Thinkpad design ingenuity have come together to make what is arguably one of the...
80%
Laptopmag.com
Updated:
2014-05-25 02:27:39
At $2,299, the Lenovo ThinkPad X60s is not cheap, and it doesn’t have a widescreen LCD or built-in optical drive like some of the other notebooks here. But it does have one thing that four of the five others lack that makes it the ideal companion fo...
Good Wireless broadband built in, Excellent keyboard, Very long battery life, Secure and durable...
Bad External optical drive, A little pricey...
80%
pcmag.com
Updated:
2014-05-25 02:27:39
Staying connected and edging out the competition are two musts for business travelers, and the Lenovo ThinkPad X60s ($2,299 direct) can help you do both. The latest ThinkPad ultraportable is a compelling refresh to the ThinkPad X41, maintaining an ul...
Good More than 7 hours of battery life. Integrated EV-DO. Best keyboard. Excellent management utilities. 3 USB ports.
Bad No built-in optical drive. Hard-to-use docking station. Runs a little warm.
Bottom line For those who live out of a suitcase and fly frequently, this ultraportable provides integrated EV-DO and plenty of battery life...
90%