Lenovo logo

Lenovo ThinkPad G41 PM538 3200 256MB 40GB WXPP 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14844
Info modified on:
24 Jan 2025, 20:47:30
Short summary description Lenovo ThinkPad G41 PM538 3200 256MB 40GB WXPP 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional:

Lenovo ThinkPad G41 PM538 3200 256MB 40GB WXPP, 3.2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad G41 PM538 3200 256MB 40GB WXPP 38.1 cm (15") 0.25 GB DDR-SDRAM Windows XP Professional:

Lenovo ThinkPad G41 PM538 3200 256MB 40GB WXPP. Processor frequency: 3.2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Professional. Weight: 3.29 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.