Lenovo logo

Lenovo ThinkPad Z61t (9442P6G), NL Intel® Core™2 Duo T7200 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19726
Info modified on:
25 Jan 2025, 22:06:00
Short summary description Lenovo ThinkPad Z61t (9442P6G), NL Intel® Core™2 Duo T7200 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad Z61t (9442P6G), NL, Intel® Core™2 Duo, 2 GHz, 35.6 cm (14"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad Z61t (9442P6G), NL Intel® Core™2 Duo T7200 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad Z61t (9442P6G), NL. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.