Lenovo logo

Lenovo ThinkPad R60 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30893
Info modified on:
02 Feb 2025, 23:07:56
Short summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad R60, Intel® Core™2 Duo, 2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 100 GB

Long summary description Lenovo ThinkPad R60 Intel® Core™2 Duo T7200 38.1 cm (15") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad R60. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.