Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE296GE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11678
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional :
The short editorial description of Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional

ThinkPad R60, Intel Core Duo T2400(1.83GHz), 512MB RAM, 60GB 5400rpm HD, 38.1 cm (15") 1024x768 LCD, Intel 950, CDRW/DVD, Intel 802.11abg, Modem, 1Gb Ethernet, UltraNav, FPR, 6c Li-Ion, WinXP Pro
More>>>
Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
The official marketing text of Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional as supplied by the manufacturer

Meet the ThinkPad R60 series notebook. It has everything you expect from a ThinkPad packed into a sturdy, lightweight container. So you can log on and do business just about anywhere. The ThinkPad R60 can handle the rigors of use in the office and on the road. It features a magnesium alloy roll cage and shock-mounted hard drives to help reduce some system failures and help increase durability. Add high-speed processors and an advanced graphics solution, and you get a notebook fully equipped to grow your business, not your overhead.

Short summary description Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This short summary of the Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad ThinkPad R60, Intel® Core™ Duo, 1.83 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad ThinkPad R60. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
T2400
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Camera
Front camera *
Camera at the front of the product.
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
Yes
TV out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, Adobe Elements, Diskeeper Lite - Diskeeper, Google Desktop, Google Toolbar, Lotus Notes Stand-alone Client, Lotus Smartsuite millennium, Mobile Connect Dashboard - Vodafone Support, PC Doctor, Picasa - Google, Symantec Client Security 3.0, ThinkVantage Access Connections, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update, VitalSource Library
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.1 h
Security
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
332 mm
Depth *
The distance from the front to the back of something.
269 mm
Height
The measurement of the product from head to foot or from base to top.
40 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
332 x 269 x 40 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Uk has collected 8 expert reviews for Lenovo ThinkPad R60 38.1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 60 GB Windows XP Professional and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Nl heeft 8 proffesionele recensies verzameld voor Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 Pixels Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 69 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Fr a recueilli 8 avis d’experts pour Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 pixels Intel® Core™ Duo 0,5 Go DDR2-SDRAM 60 Go Windows XP Professional et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
De hat 8 Expertenmeinungen über Lenovo ThinkPad R60 38,1 cm (15 Zoll) 1024 x 768 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 69 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Testseek ha raccolto 8 recensioni da parte di esperti per Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional e la valutazione media da parte degli esperti è di 69 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Es ha coleccionado 8 opiniones de expertos para Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 Pixeles Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Dk har samlet 8 ekspertanmeldelser for Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:15
Se har samlat in 8 experttester för Lenovo ThinkPad R60 38,1 cm (15") 1024 x 768 pixlar Intel® Core™ Duo 0,5 GB DDR2-SDRAM 60 GB Windows XP Professional och det genomsnittliga betyget är 69 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:41:14
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:41:14
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:41:14
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:41:14
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 21:20:15
Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
Good Battery life, Solid design...
Bad 3.1kg, integrated graphics The Final Word Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
Bottom line Solid business notebook performance and extended battery life. Plus product lifecycle longevity and familiar ThinkPad design.
70%
techradar.com
Updated:
2016-11-14 21:20:15
If youd asked anyone a year ago who Lenovo was, youd have been hard pushed for an answer. However, since buying the hardware division of IBM, this Chinese IT company has become a regular name.As part of the agreement, Lenovo bought the ThinkPad name...
Good Solid, sturdy and ideal for the office...
Bad Only entry-level graphics...
Bottom line If youd asked anyone a year ago who Lenovo was, youd have been hard pushed for an answer. However, since buying the hardware division of IBM, this Chinese IT company has become a regular name.As part of the agreement, Lenovo bought the ThinkPad name...
70%
about.com/compute
Updated:
2016-11-14 21:20:15
Finding a low cost ThinkPad R60 isnt too much of a problem if you are willing to use an older Celeron M or Core Solo processor, but it is possible to get one with the Core Duo T2300 mobile processor for improved perform...
60%
pcworld.com_techhive.com
Updated:
2016-11-14 21:20:15
Lenovo ThinkPad R60 9461-56U A few of the changes in this ThinkPad notebook model might not please diehard ThinkPad fans. The ThinkPad R60, like the R52 it replaces, offers classic ThinkPad features and extremely flexible configurations starting at a b...
Good Protective roll cage offers sturdiness...
Bad Poor audio; no memory card slots...
Bottom line A few of the changes in this ThinkPad notebook model might not please diehard ThinkPad fans.
80%
smartson.se
Updated:
2016-11-14 21:20:15
Lenovo Thinkpad R60 har bra batteritid och är enligt testarna ett bra budgetval till kontoret. Skärmen anses ha lite låg upplösning och tangentbordet var bättre förr.
0%
Show all
Customer service details