location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T60 (1951-4MG), DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UD04MGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 60 GB DVD-ROM
  • - Intel® GMA 950
  • - 5.8 h
  • - Windows XP Professional
Warranty: 3 year parts and labour, carry-in
1 year system battery
Long product name Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional :
The long product name of Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T60 (1951-4MG), Intel Core Duo T2400, 1024MB DDR2 RAM, 60GB SATA HDD, Combo ODD, 14.1" XGA TFT, IrDA, Win XP Professional
More>>>
Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
The official description of Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing ThinkPad® T60 notebook... Perfect balance of performance and portability

Intel® Centrino® Duo Mobile Technology with the Intel® Core™ Duo processor delivers new levels of mobile performance, reliability, and manageability.

Security features:
- Security lock slot.
- Supervisor password.
- Client Security Solution.
- Hard disk drive password.
- Power-on password.

Short summary description Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T60 (1951-4MG), DE, Intel® Core™ Duo, 1.83 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T60 (1951-4MG), DE Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T60 (1951-4MG), DE. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.34 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Audio
Audio system
Intel HDA 24-bit
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5.8 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
311 mm
Depth
255 mm
Height
31 mm
Weight *
2.34 kg
Other features
Wireless technology
Intel 3945 a/b/g
AC adapter included
Yes
Infrared data port
Yes
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:26:04
Uk has collected 29 expert reviews for Lenovo ThinkPad T60 (1951-4MG), DE 35.8 cm (14.1") Intel® Core™ Duo T2400 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-25 02:26:04
A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure y...
Bottom line The Lenovo ThinkPad T60 is not ideal if your idea of good laptop includes media buttons and loud audio. But if the best balance of portability and performance is what you need, it could be the perfect addition to your carry-on gear. Carla Thornton Low...
70%
goodgearguide.com.au
Updated:
2014-05-25 02:26:04
With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Good Integrated Vodafone 3G Internet, Sturdy design, Excellent monitor, Easy to use...
Bad No DVI output The Final Word With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
Bottom line With 3G Internet built-in, this is an excellent notebook for business users who demand a superior product and excellent build quality.
80%
zdnet.co.uk
Updated:
2014-05-25 02:26:04
The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user.
Good Sturdy, welldesigned case, Strong security features, Full range of networking connections, Swappable internal bay, Solid warranty terms and wellreputed support...
Bad Relatively expensive, Lacks a number of nonessential but fairly standard ports and connections...
Bottom line The premium you pay is worth it: the ThinkPad T60 delivers a sturdy design, a complete range of network connectivity, good performance, long battery life and just enough ports for the typical business user...
78%
pcworld.com_techhive.com
Updated:
2014-05-25 02:26:04
Lenovo ThinkPad T60 This lightweight business laptop has capacious battery life and ships with Windows Vista Business. A very nice corporate laptop, the Lenovo ThinkPad T60 is ideal for on-the-go executives who chafe at ultraportable limitations. Its...
Good Excellent keyboard, Great battery life...
Bad No memory card slots...
Bottom line This lightweight business laptop has capacious battery life and ships with Windows Vista Business.
81%
laptoplogic.com
Updated:
2014-05-25 02:26:04
The ultimate business notebook in widescreen.
Good Awesome LCD, TrackPoint!!, Core 2 Duo CPU, Solid build quality, Biometrics...
Bad Price, Bland, somewhat dated styling, Lack of higher end gaming card...
Bottom line I can unequivocally say that the T60 widescreen kicks some serious ass. I wasn’t sure how I’d feel about the high resolution on a relatively small screen (15.4”) but I was quickly won over. I expected the build quality to be top no...
80%
pcmag.com
Updated:
2014-05-25 02:26:04
Widescreens on business laptops arent a brand-new development, but they arent ubiquitous, either. That said, demand for them doesnt appear to be declining. Last year, Lenovo announced the ThinkPad Z series, the Z60t and Z60m, in an effort to put t...
Good Widescreen option available. Lightweight chassis. Roomier palm rests than those of the standard T60. Terrific battery life. Numerous network connectivity options.
Bad Could benefit from a FireWire port and memory card reader.
Bottom line The ThinkPad T60 Widescreen gives you all the lovable features of a ThinkPad T60, but with a wider, 15.4-inch screen—and the weight isnt a burden either...
80%
Laptopmag.com
Updated:
2014-05-25 02:26:04
The T60 Widescreen combines everything we loved about the previous T60 model but swaps in a display thats shorter in height than its predecessor but wide enough to let you run two applications side by side (or enjoy a widescreen DVD when youre not cr...
Good Great keyboard, Long battery life, Widescreen display, Good wireless performance...
Bad Small touchpad...
80%
notebookreview.com
Updated:
2014-05-25 02:26:04
Lenovo has today announced a refresh to their T60 series notebook that introduces the widescreen form factor as an option.
0%
Techloop.net
Updated:
2014-05-25 02:26:04
The Lenovo ThinkPad notebooks have always been targeted at business users, and the T60 series is no exception. The T60 is designed with security, usability, and durability in mind. The Lenovo ThinkPad T60 comes in two flavors: 14.1 inch and 15 inch.Th...
85%
notebookcheck.net
Updated:
2014-05-25 02:26:04
There are different reasons to buy a Mercedes. Some of them are identical with arguments for a IBM/Lenovo Thinkpad. The concerned drivers and notebook users know what I mean. Tested is the IBM/Lenovo Thinkpad T60, quasi the e-class of the Lenovo produc...
Bottom line Thinkpad T60The T60 is excellent according workmanship and input devices. The display is ok, yet a more highly resolving panel or FlexView display should be selected. Anyhow, this is an investment, which is worth the money.The performance data of the T60...
88%
Techreport.com
Updated:
2014-05-25 02:26:04
THE FOLKS AT Intel sent us a ThinkPad T60 a couple of months ago as an in-the-flesh example of the Centrino Duo platform in action, and its not hard to see why Intel chose this particular implementation of its technology as a showcase. The T60 is load...
Bottom line Like I said at the outset, I can see why Intel chose this laptop as a showcase for its Centrino Duo platform. The ThinkPad T60 clearly outperformed our older Centrino/Pentium M representative in general application performance and in 3D graphics. In ca...
0%
gcn.com
Updated:
2014-05-25 02:26:04
B The ThinkPad T60 is a finely tuned machine—and the best evidence in this review that raw performance comes down to more than just gigahertz. Despite one of the slowest CPU clocks in the review (1.66-GHz) and just 512 MB of RAM (as opposed to 1GB)...
Good Superior performance...
Bad A bit pricey...
0%
pcmag.com
Updated:
2014-05-25 02:26:04
For years, the Lenovo (formerly IBM) ThinkPad T series has been racking up our Editors Choice awards for business notebooks—and this year is no different. The ThinkPad T60 is Lenovos newest corporate dream machine. Not only has the addition of the...
Good Intel Core Duo processor. Better performance. Built-in EV-DO capability. Solid management utility. Three USB ports. Good battery life.
Bad The tested configuration is pricey. Battery is no longer compatible with previous ThinkPads.
Bottom line Once again, the ThinkPad continues its winning streak of Editors Choices for business notebooks, this time with the Lenovo ThinkPad T60. Its an expensive system, but the Intel Core Duo processor, built-in EV-DO, and long battery life justify the pric...
90%