Lenovo logo

Lenovo ThinkPad T43p Intel Pentium Mobile 770 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18841
Info modified on:
29 Jan 2025, 19:51:26
Short summary description Lenovo ThinkPad T43p Intel Pentium Mobile 770 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional:

Lenovo ThinkPad T43p, Intel Pentium Mobile, 2.13 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T43p Intel Pentium Mobile 770 38.1 cm (15") UXGA 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional:

Lenovo ThinkPad T43p. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility FireGL V3200. Operating system installed: Windows XP Professional. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.