Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC384GE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7731
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labor (system battery: one year).
Long product name Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB :
The short editorial description of Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB

IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US
More>>>
Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB:
The official marketing text of Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB as supplied by the manufacturer

In the office, on the road and anywhere in between, IBM ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB:
This short summary of the Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US, 1.86 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 40 GB

Long summary description Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB:
This is an auto-generated long summary of Lenovo ThinkPad IBM T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 1400 x 1050 pixels 0.5 GB 40 GB based on the first three specs of the first five spec groups.

Lenovo ThinkPad IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US. Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Optical drive type: DVD-ROM. Discrete graphics adapter. Weight: 2.5 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon X300
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
Stereo
Number of built-in speakers
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
Optical drive
DVD read speed
8x
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.4 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Other features
Security features
-Hard disk drive password -IBM Embedded Security Subsystem 2.0 -IBM Security Slot -Power-on password -Supervisor password
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 268 x 31 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
6 Cell Lithium-Ion
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-AC adapter -Docking/Port Replicator -External microphone -External Display -Headphone/Line out -Infrared -Parallel -RJ-11 -RJ-45 -S-Video out -2 USB 2.0
Keyboard
Keyboard type
Full size
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Customer service details
X