Lenovo logo

Lenovo ThinkPad T42p PM-765 1GB 60GB 15.0 inchTFT Centrino 11b/g Blue tooth C 38.1 cm (15") UXGA AMD Mobility FireGL T2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17834
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad T42p PM-765 1GB 60GB 15.0 inchTFT Centrino 11b/g Blue tooth C 38.1 cm (15") UXGA AMD Mobility FireGL T2:

Lenovo ThinkPad T42p PM-765 1GB 60GB 15.0 inchTFT Centrino 11b/g Blue tooth C, 2.1 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T42p PM-765 1GB 60GB 15.0 inchTFT Centrino 11b/g Blue tooth C 38.1 cm (15") UXGA AMD Mobility FireGL T2:

Lenovo ThinkPad T42p PM-765 1GB 60GB 15.0 inchTFT Centrino 11b/g Blue tooth C. Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.