Lenovo logo

Lenovo ThinkPad T42p PM765 1GB 60GB XPP 35.8 cm (14.1") DDR-SDRAM AMD Mobility FireGL T2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20048
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad T42p PM765 1GB 60GB XPP 35.8 cm (14.1") DDR-SDRAM AMD Mobility FireGL T2:

Lenovo ThinkPad T42p PM765 1GB 60GB XPP, 2.1 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, DDR-SDRAM, 60 GB

Long summary description Lenovo ThinkPad T42p PM765 1GB 60GB XPP 35.8 cm (14.1") DDR-SDRAM AMD Mobility FireGL T2:

Lenovo ThinkPad T42p PM765 1GB 60GB XPP. Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 2.42 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.