Lenovo logo

Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12854
Info modified on:
29 Jan 2025, 19:34:54
Short summary description Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows Vista Business:

Lenovo ThinkPad Z61p, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 2 GB, 100 GB, Windows Vista Business

Long summary description Lenovo ThinkPad Z61p Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows Vista Business:

Lenovo ThinkPad Z61p. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.