Lenovo logo

Lenovo 3000 C200 Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12893
Info modified on:
29 Jan 2025, 19:19:31
Short summary description Lenovo 3000 C200 Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Lenovo 3000 C200, Intel® Core™ Duo, 2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Lenovo 3000 C200 Intel® Core™ Duo 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:

Lenovo 3000 C200. Processor family: Intel® Core™ Duo, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 2.78 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.