Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 N200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TY2BWCV
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7850
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year parts and labour, Customer Carry-in.
Long product name Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium :
The short editorial description of Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium

Lenovo 3000 N200, Intel Core 2 Duo T5450(1.66GHz), 1GB RAM, 160GB 5400rpm HD, 15.4in 1280x800 LCD, 256MB nVIDIA GeForce FX Go7300, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 10/100 Ethernet, Secure chip, Fingerprint reader, Camera, 6c Li-Ion, Windows Vista Home Premium 32
More>>>
Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium:
The official marketing text of Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium as supplied by the manufacturer

The Lenovo 3000 N Series offers stylish and functional widescreen notebooks combined with popular features at a great price. These notebooks are designed specifically to meet the needs of growing small businesses, and come with software and multimedia tools that make them useful at home, too. The Lenovo 3000 N200 provides outstanding performance and usability with the latest Intel processor technology.

Short summary description Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium:
This short summary of the Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 3000 N200, Intel® Core™2 Duo, 1.663 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium:
This is an auto-generated long summary of Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Lenovo 3000 3000 N200. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.663 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T5450
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.663 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T5000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Processor core voltage (AC)
1.075 - 1.175 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7300
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
ALC861VD
Number of built-in speakers
2
Speaker power
3 W
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30787
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
267 mm
Height
The measurement of the product from head to foot or from base to top.
31.4 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Uk has collected 29 expert reviews for Lenovo 3000 N200 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Nl heeft 29 proffesionele recensies verzameld voor Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Fr a recueilli 29 avis d’experts pour Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 1 Go DDR2-SDRAM 160 Go NVIDIA® GeForce® Go 7300 Windows Vista Home Premium et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
De hat 29 Expertenmeinungen über Lenovo 3000 N200 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Testseek ha raccolto 29 recensioni da parte di esperti per Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Es ha coleccionado 29 opiniones de expertos para Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Dk har samlet 29 ekspertanmeldelser for Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:53:25
Se har samlat in 29 experttester för Lenovo 3000 N200 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-04 01:53:25
The Lenovo 3000 N200 is a classic example of old-school laptop design – a large black slab, promoting function over form. This shouldnt come as a surprise, since the Lenovo 3000 N200 was originally marketed at business users – the fingerprint...
Bottom line The Lenovo 3000 N200 is a heavyweight, and not very pretty, business-style laptop – but it has several qualities that give it the edge over its peers. First is the raw performance from its 1.83GHz dual-core processor, performing real-world tasks qui...
80%
techradar.com
Updated:
2016-11-04 01:53:25
Lenovo is a Chinese manufacturer that bought the IBM ThinkPad two years ago, but has also expanded its consumer offerings in this country with a range of cost-effective machines under the Lenovo name. The Lenovo 3000 N200 (£499 inc. VAT) is an impressi...
Good Solid design, Good quality keyboard, Impressive feature count, Excellent battery life...
Bad Bit too bulky to be portable, Screen not very bright...
Bottom line Lenovo is a Chinese manufacturer that bought the IBM ThinkPad two years ago, but has also expanded its consumer offerings in this country with a range of cost-effective machines under the Lenovo name. The Lenovo 3000 N200 (£499 inc. VAT) is an impressi...
80%
Zdnet.com.au
Updated:
2016-11-04 01:53:25
Following up on last years N100, Lenovo has released the unsurprisingly named N200, continuing to bring style to the well known boxiness of Lenovos designs, while retaining its world famous strength. Design The chassis has remained unchanged from the...
Good Highend components for the price, Great keyboard and touchpad, Rugged construction...
Bad Large amount of crapware, Lack of digital video out, Dodgy volume buttons, Last generation video card...
Bottom line The Lenovo 3000 N200 is quite a nifty notebook which verges on desktop replacement. Once all the extra useless software has been stripped off, its a robust and well performing system that is sure to find a home slung to the shoulder of a few office e...
79%
goodgearguide.com.au
Updated:
2016-11-04 01:53:25
The Lenovo 3000 N200 (0769) is a decent, functional notebook for both personal and business use, making it a jack of all trades. Although its presentation is a little uninspiring, Lenovos implementation of Intels latest Centrino platform gives this m...
Good Lenovo Care software, Battery life and MP3 encoding performance results...
Bad Uninspiring design The Final Word The Lenovo 3000 N200 may not excel in anything specific, but it offers a good mix of features for the home or the small business environment. The best asset of this notebook is its ability to unplug at the end of the w...
Bottom line The Lenovo 3000 N200 may not excel in anything specific, but it offers a good mix of features for the home or the small business environment. The best asset of this notebook is its ability to unplug at the end of the work day and go home with you.
75%
gadgetguy.com.au
Updated:
2016-11-04 01:53:25
If youre looking for something a little consumerish, its clear that Lenovo shouldnt be your first port of call. Even its most multimedia-friendly notebooks are designed first as business devices and their features and capabilities reflect that. The...
Good Solid security, very good camera.
Bad Boring design, limited multimedia capabilities.
Bottom line If youre looking for something a little consumerish, its clear that Lenovo shouldnt be your first port of call. Even its most multimedia-friendly notebooks are designed first as business devices and their features and capabilities reflect that. The...
70%
notebookcheck.nl
Updated:
2016-11-04 01:53:25
De Leveno 3000 N200 is een 15,4 inch laptop van goede makelij, die gericht is opde beginnende laptop gebruikers, zeker de prijsbewuste. De laptop verhoogt hetniveau van kantoor laptops, door uitgerust te zijn met een dual core processor,een 160 GB har...
82%
computerbild.de
Updated:
2016-11-04 01:53:25
Das „3000 N200 (0769)“ von Lenovo mit seinem kleinem Arbeitsspeicher relativ langsam, auch wenn die WLAN-Karte Top-Tempo bietet. Wie es sich im alltäglichen Einsatz bewährt, lesen Sie im Test von COMPUTER BILD...
Bottom line Das „3000 N200 (0769)“ von Lenovo ist mit einer schnellen WLAN-Karte ausgestattet. Leider ist das Notebook durch einen kleinen Arbeitsspeicher relativ langsam, zudem gibt der Hersteller auch nur ein Jahr Garantie auf das Produkt. Ebenfalls zu...
0%
notebookjournal.de
Updated:
2016-11-04 01:53:25
Nicht zuletzt durch den Eee-PC von Asus wurde das Preisniveau des Notebook-Marktes kräftig nach unten korrigiert. Mittlerweile sind für knapp 400 Euro schon durchaus brauchbare Einsteigergeräte zu haben. Zu den beliebtesten Notebooks im Einsteigerberei...
Good Hervorragende Eingabegeräte, Gute Ausstattung, Gute OfficePerformance, Günstiger Preis...
Bad Günstiger Preis, Kurze Garantielaufzeit, Kein Betriebssystem, Wenig RAM...
Bottom line Das N200 TY2E8GE wird mittlerweile in einigen Shops bereits für knapp 350 Euro angeboten. Angesichts der sehr guten Verarbeitungsqualität, der exzellenten Eingabegeräte und der für Office-Anwendungen ausreichend flotten Performance bietet es insgesamt...
70%
computerbild.de
Updated:
2016-11-04 01:53:25
Mit dem Lenovo-Notebook lässt sich dank des Dual-Core-Prozessors zügig arbeiten. Der geringe Arbeitsspeicher bremste das Gerät im Test aber aus. Lesen Sie hier, wie das Notebook in den anderen Testrubriken abgeschnitten hat.
0%
Chip.de
Updated:
2016-11-04 01:53:25
Zum Preis von rund 700 Euro hat Lenovo ins schicke 3000 N200 alles gepackt, was Sie von einem alltagstauglichen Einsteiger-Notebook erwarten können. Die Rechenleistung liefert Intels Zweikern-Prozessor Pentium Dual-Core T2330, dem 1 GByte Arbeitsspeich...
72%
Pcwelt.de
Updated:
2016-11-04 01:53:25
Für kleine Firmen oder Selbstständige bietet Thinkpad-Besitzer Lenovo Mobilrechner unter dem eigenen Namen an. Das Lenovo 3000 N200 basiert auf der aktuellen Centrino-Technik von Intel. Verarbeitung: Das Gehäuse des Lenovo 3000 N200 wirkt nicht beson...
0%
magnus.de
Updated:
2016-11-04 01:53:25
Das Erste, was am Lenovo 3000 N200 (0769B3G) nach dem Einschalten auffällt, ist die enorm hohe Displayauflösung: Der 15,4-Zoll-Widescreen fasst stattliche 1680x1050 Pixel. Die deshalb recht kleinteilige Darstellung ist anfangs etwas gewöhnungsbedürftig...
55%
geeknetic.es
Updated:
2016-11-04 01:53:25
Intel renovó no hace muchos días su plataforma móvil con la introducción de la plataforma Centrino Santa Rosa. Una renovación de toda la plataforma que incluye tanto a procesadores, como a chipsets y tarjeta de red inalámbrica. Una renovación que permi...
Bottom line El Santa Rosa incorpora novedades interesantes pero no es el salto que esperábamos todos. Habrá que esperar a que se actualice a finales de año con procesadores de 45nm para ver un verdadero cambio en la plataforma de Intel, también es...
0%
techworld.com
Updated:
2016-11-04 01:53:25
The Lenovo 3000 N200 is a classic example of old-school laptop design – a large black slab, promoting function over form. This shouldn't come as a surprise, since the Lenovo 3000 N200 was originally marketed at business users – the fingerprint reader...
Bottom line The Lenovo 3000 N200 is a heavyweight, and not very pretty, business-style laptop – but it has several qualities that give it the edge over its peers. First is the raw performance from its 1.83GHz dual-core processor, performing real-world tasks quick...
0%
notebookcheck.net
Updated:
2016-11-04 01:53:25
The Lenovo 3000 N200 (0769BBG/TY2BBGE) is a good notebook with a great price. Besides the good workmanship, the Lenovo 3000 N200 scores points by solid input devices and a good equipment. The default equipment of the 3000 N200 includes, besides a lot...
Good Reasonable starter price, Good workmanship, Solid input devices, Switch for Bluetooth/WLAN, Fingerprint reader, Builtin web cam, Bluetooth, Brilliant display, Homogeneous distribution of brightness, Passable office performance, A lot of hard disk capacity...
Bad Sensible coating of the lid, Pos1 and End are missing, Low RAM capacity, No Twain compatible web cam driver, No Gigabit LAN, Loud noise emissions, Loud DVD drive, No recovery media, Slow HDD recovery...
Bottom line The Lenovo 3000 N200 (0769BBG/TY2BBGE) is a good notebook with a great price. Besides the good workmanship, the Lenovo 3000 N200 scores points by solid input devices and a good equipment. The default equipment of the 3000 N200 includes, besides a lot of h...
82%
crn.com
Updated:
2016-11-04 01:53:25
While Lenovo is the keeper of the IBM-built, ThinkPad heritage of notebooks, it continues to tout its newer Lenovo 3000 lineup for the more budget-minded end of the SMB spectrum. The companys recent launch of the higher-end ThinkPad X300 garnered worl...
0%
pcworld.com_techhive.com
Updated:
2016-11-04 01:53:25
The peppy Lenovo 3000 N200 laptop has nice features but mediocre battery life.
Good Big screen, Comfortable mouse buttons...
Bad Tinnysounding stereo speakers, Slowworking volume buttons...
Bottom line The peppy Lenovo 3000 N200 laptop has nice features but mediocre battery life.
80%
laptoplogic.com
Updated:
2016-11-04 01:53:25
The N200 is Lenovos widescreen small business machine, but how does it fare with so many competitors? Read on to find out!...
60%
trustedreviews.com
Updated:
2016-11-04 01:53:25
The last Lenovo notebook we looked at was the N100 , that Spode reviewed back in September. It was a cheap, chunky and cheerful alternative to the more exclusive ThinkPad range, that Lenovo also produce, and it impressed us enough to gain a recommended aw...
70%
computershopper.com
Updated:
2016-11-04 01:53:25
The Intel Santa Rosa-based Lenovo 3000 N200 laptop delivers decent power and plenty of creature comforts at an attractive price ($1,099 base price; $1,599 for our test configuration). You dont get much in the way of style or multimedia sophi...
Good Decent performance; gorgeous high-res screen; plenty of features...
Bad Bland styling; cheap-feeling construction; DVD playback in Media Center is problematic...
Bottom line Thanks to its solid performance and quality feature set, you might be able to overlook the Lenovo 3000 N200s complete lack of visual appeal...
77%
notebookreview.com
Updated:
2016-11-04 01:53:25
The Lenovo N200 is a mid-range consumer laptop aimed to compete against the Dell E1505, Toshiba A200/205 and other laptops in that category. The N200 model is a refreshing update to the previous N100 line, with enhancements such as the Santa Rosa chipset...
Good Sturdy build quality and very easy to upgrade components, Bright and Vibrant screen, Comfortable Touchpad with great tactile feedback from the buttons, ThinkPad style keyboard...
Bad Vertical viewing angles could be improved, Cooling fan with ADHD...
Bottom line The N200 is a very competitive laptop in the upper middle price range. If you configure a Dell or Toshiba laptop with similar specs you will spend as much as $200 more than the N200 price ... and they still lack the Santa Rosa platform. The N200 also h...
0%
M3.idg.se
Updated:
2016-11-04 01:53:25
En välpresterande och billig dator med diskret om än en smula klumpig formgivning som överraskar med en bra skärm och ett bra tangentbord...
80%
smartson.se
Updated:
2016-11-04 01:53:25
En bärbar dator med attraktivt pris. Datorn har ett bekvämt tangentbord och tillräcklig prestanda för allmänna kontorsuppgifter.
0%
tek.no
Updated:
2016-11-04 01:53:25
Spesifikasjoner Prosessor: Intel Celeron M530, 1,73 GHz Brikkesett: Intel 965GM Minne: 1536 MB (DDR2-667, to moduler) Harddisk: 120 GB 5400 RPM (ST9120822AS ) Grafikkontroller: Intel X3100 Skjerm: 15,4" WXGA (1280x800) Batteri: 54 Wh Nettverk: 10/100 M...
Good Solid bygget, Godt utstyrt, Svært god batterilevetid for prisklassen...
Bad Lite minne som standard, må sette inn mer selv...
Bottom line Lenovo N200 er et vanvittig godt kjøp til 4000 kroner. Ikke bare er den godt utstyrt med blant annet webkamera, minnekortleser og fingeravtrykkleser. Den har et solid kabinett og et meget godt tastatur. Der andre produsenter har valgt å spare på hver...
0%
Show all
Customer service details
X