Lenovo logo

Lenovo 3000 N200 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14236
Info modified on:
29 Jan 2025, 19:37:17
Short summary description Lenovo 3000 N200 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Ultimate:

Lenovo 3000 N200, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Lenovo 3000 N200 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Ultimate:

Lenovo 3000 N200. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Ultimate. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.