Lenovo logo

Lenovo 3000 N100 Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27659
Info modified on:
27 Jan 2025, 08:39:05
Short summary description Lenovo 3000 N100 Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

Lenovo 3000 N100, Intel® Core™ Duo, 1.73 GHz, 1280 x 800 pixels, 1 GB, 80 GB, Windows Vista Home Basic

Long summary description Lenovo 3000 N100 Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.